19.9V Clamp 231A Ipp Tvs Diode Surface Mount DO-218AC
TVS DIODE 12VWM 19.9VC DO218AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6S12ATHE3/I-ND | SM6S12ATHE3/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AC | DO-218AC |
| Peak Pulse Power | 4600 watts | 4600 watts |
| VC | 19.9 volts | 19.9 volts |