Vishay Intertechnology, Inc. SMD 59V TVS Protection Diode SM15T33CA-E3/9AT

Description
TVS Diode 1.5kW Bidirectional 59V DO-214AB Surface Mount Product overview: SM15T33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CA-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Bidirectional 59V DO-214AB Surface Mount Product overview: SM15T33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CA-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 59V TVS Protection Diode - 144-SM15T33CA-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 59V TVS Protection Diode
144-SM15T33CA-E3/9AT
SMD 59V TVS Protection Diode 144-SM15T33CA-E3/9AT
TVS Diode 1.5kW Bidirectional 59V DO-214AB Surface Mount Product overview: SM15T33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CA-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 59V DO-214AB Surface Mount Product overview: SM15T33CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 59V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 59V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CA-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296399-SM15T33CA-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296399-SM15T33CA-E3/9AT
Circuit Protection - TVS - Diodes 1296399-SM15T33CA-E3/9AT
Win Source Part Number: 1296399-SM15T33CA-E3 /9AT Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 33A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SM15T33CA-E3/9AT TR,SM15T33CA-E3/9AT, 112-SM15T33CA-E3/9AT CT,112-SM15T33CA-E3/ 9ATDKR Base Product Number: SM15T33

Win Source Part Number: 1296399-SM15T33CA-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SM15T33CA-E3/9ATTR,SM15T33CA-E3/9AT,112-SM15T33CA-E3/9ATCT,112-SM15T33CA-E3/9ATDKR
Base Product Number: SM15T33

Buy Now Datasheet
TVS Diodes - 112-SM15T33CA-E3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SM15T33CA-E3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28.2VWM 45.7V DO214AB

TVS DIODE 28.2VWM 45.7V DO214AB

Buy Now Datasheet
TVS Diodes - 112-SM15T33CA-E3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 28.2VWM 45.7V DO214AB

TVS DIODE 28.2VWM 45.7V DO214AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T33CA-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T33CA-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T33CA-E3/9AT
TVS DIODE 28.2VWM 45.7VC DO214AB

TVS DIODE 28.2VWM 45.7VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T33CA-E3/9AT 1296399-SM15T33CA-E3/9AT 112-SM15T33CA-E3/9ATTR-ND SM15T33CA-E3/9AT
Product Name SMD 59V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data