38.9V Clamp 93A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 93A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 24VWM 38.9VC DO218AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM5S24A-TPMSCT-ND | SM5S24A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | 3600 watts |
| VC | 38.9 volts | 38.9 volts |