Vishay Intertechnology, Inc. TVS Protection Diode SM15T6V8A-M3/9AT

Description
TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: SM15T6V8A-M3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: SM15T6V8A-M3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SM15T6V8A-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM15T6V8A-M3/9AT
TVS Protection Diode 144-SM15T6V8A-M3/9AT
TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: SM15T6V8A-M3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A-M3/9AT can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: SM15T6V8A-M3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8A-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T6V8A-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296344-SM15T6V8A-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296344-SM15T6V8A-M3/9AT
Circuit Protection - TVS - Diodes 1296344-SM15T6V8A-M3/9AT
Win Source Part Number: 1296344-SM15T6V8A-M3 /9AT Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 10.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 143A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T6V8

Win Source Part Number: 1296344-SM15T6V8A-M3/9AT
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 143A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T6V8

Buy Now Datasheet
1.5Kw,6.8V 5%,unidir,smc Tvs Vishay - 53T3379 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,6.8V 5%,unidir,smc Tvs Vishay
53T3379
1.5Kw,6.8V 5%,unidir,smc Tvs Vishay 53T3379
1.5KW,6.8V 5%,UNIDIR,SMC TVS

1.5KW,6.8V 5%,UNIDIR,SMC TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T6V8A-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T6V8A-M3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T6V8A-M3/9AT
TVS DIODE 5.8VWM 10.5VC DO214AB

TVS DIODE 5.8VWM 10.5VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T6V8A-M3/9AT SM15T6V8A-M3/9AT-ND 1296344-SM15T6V8A-M3/9AT 53T3379 SM15T6V8A-M3/9AT
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes 1.5Kw,6.8V 5%,unidir,smc Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data