Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SM6T7V5A-M3/52

Description
Win Source Part Number: 1296267-SM6T7V5A-M3/ 52 Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.4V Voltage - Breakdown (Min): 7.13V Voltage - Clamping (Max) @ Ipp: 11.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 53A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T7V5
Request a Quote Datasheet
Description
Win Source Part Number: 1296267-SM6T7V5A-M3/ 52 Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.4V Voltage - Breakdown (Min): 7.13V Voltage - Clamping (Max) @ Ipp: 11.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 53A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T7V5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296267-SM6T7V5A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296267-SM6T7V5A-M3/52
Circuit Protection - TVS - Diodes 1296267-SM6T7V5A-M3/52
Win Source Part Number: 1296267-SM6T7V5A-M3/ 52 Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.4V Voltage - Breakdown (Min): 7.13V Voltage - Clamping (Max) @ Ipp: 11.3V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 53A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T7V5

Win Source Part Number: 1296267-SM6T7V5A-M3/52
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Voltage - Breakdown (Min): 7.13V
Voltage - Clamping (Max) @ Ipp: 11.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 53A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T7V5

Buy Now Datasheet
TVS Diodes - SM6T7V5A-M3/52-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 7.5V TVS Protection Diode
144-SM6T7V5A-M3/52
600W 7.5V TVS Protection Diode 144-SM6T7V5A-M3/52
600W,7.5V 5%,UNIDIR,SMB TVS Product overview: SM6T7V5A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5A-M3/52 can be used for catalog matching and distributor lookup.

600W,7.5V 5%,UNIDIR,SMB TVS Product overview: SM6T7V5A-M3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T7V5A-M3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T7V5A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T7V5A-M3/52
TVS DIODE 6.4VWM 11.3VC DO214AA

TVS DIODE 6.4VWM 11.3VC DO214AA

Supplier's Site
600W,7.5V 5%,unidir,smb Tvs Vishay - 53T3459 - Newark, An Avnet Company
Chicago, IL, United States
600W,7.5V 5%,unidir,smb Tvs Vishay
53T3459
600W,7.5V 5%,unidir,smb Tvs Vishay 53T3459
600W,7.5V 5%,UNIDIR,SMB TVS

600W,7.5V 5%,UNIDIR,SMB TVS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296267-SM6T7V5A-M3/52 SM6T7V5A-M3/52-ND 144-SM6T7V5A-M3/52 SM6T7V5A-M3/52 53T3459
Product Name Circuit Protection - TVS - Diodes TVS Diodes 600W 7.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,7.5V 5%,unidir,smb Tvs Vishay
Package DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 11.3 volts 11.3 volts 11.3 volts
VBR 7.13 volts 7.13 volts 7.13 volts
Unlock Full Specs
to access all available technical data