Win Source Part Number: 1298261-SM15T68CAHE3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58.1V
Voltage - Breakdown (Min): 64.6V
Voltage - Clamping (Max) @ Ipp: 92V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T68
Trans Voltage Suppressor Diode, Product overview: SM15T68CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T68CAHE3_A/H
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 58.1VWM 92VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298261-SM15T68CAHE3_A/H | 144-SM15T68CAHE3_A/H | SM15T68CAHE3_A/H-ND | SM15T68CAHE3_A/H |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 92 volts | 92 volts | 92 volts | |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |