TVS DIODE 58VWM 93.6VC SMC
TVS DIODE 58VWM 93.6VC SMC
TVS DIODE 58VWM 93.6VC SMC
STMicroelectronics SM30T68CAY TVS Diode
STMicroelectronics SM30T68CAY TVS Diode
STMicroelectronics SM30T68CAY TVS Diode
AUTOMOTIVE 3000 W, 58 V TVS IN S
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM30T68CAYDKR-ND | 2496657 | SM30T68CAY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 93.6 volts | 93.6 volts | |
| VBR | 64.6 volts | 64.6 volts |