Vishay Intertechnology, Inc. TVS Diodes SM6S10A-E3/2D

Description
17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6S10A-E3/2D-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AB

17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS - TVS - Diodes - SM6S10A-E3/2D - 794562-SM6S10A-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6S10A-E3/2D
794562-SM6S10A-E3/2D
TVS - TVS - Diodes - SM6S10A-E3/2D 794562-SM6S10A-E3/2D
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794562-SM6S10A-E3/2D Series: PAR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-218AB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Current - Peak Pulse (10/1000μs): 271A Power - Peak Pulse: 4600W (4.6kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: SM6S10A Categories: Circuit Protection Minimum Breakdown Voltage: 11.1V Manufacturer Package: DO-218AB Maximum Clamping Voltage: 17V Alternative Parts (Cross-Reference): SM6S10AHE3/2D; TLD6S10AH MAG ; SM8S10AHE3/2D; SM8S10HE3/2D; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794562-SM6S10A-E3/2D
Series: PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Current - Peak Pulse (10/1000μs): 271A
Power - Peak Pulse: 4600W (4.6kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SM6S10A
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.1V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 17V
Alternative Parts (Cross-Reference): SM6S10AHE3/2D; TLD6S10AH MAG ; SM8S10AHE3/2D; SM8S10HE3/2D;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-SM6S10A-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM6S10A-E3/2D
TVS Protection Diode 144-SM6S10A-E3/2D
TVS DIODE 10VWM 17VC DO218AB Product overview: SM6S10A-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S10A-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 17VC DO218AB Product overview: SM6S10A-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S10A-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6S10A-E3/2D - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6S10A-E3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6S10A-E3/2D
TVS DIODE 10VWM 17VC DO218AB

TVS DIODE 10VWM 17VC DO218AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6S10A-E3/2D-ND 794562-SM6S10A-E3/2D 144-SM6S10A-E3/2D SM6S10A-E3/2D
Product Name TVS Diodes TVS - TVS - Diodes - SM6S10A-E3/2D TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB
Peak Pulse Power 4600 watts 4600 watts 4600 watts 4600 watts
VC 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data