Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
137
138
139
140
141
142
143
144
145
146
147
148
149
150
160
170
180
187
| Product Name | Notes |
|---|---|
| DIODE ZENER 10V 500MW DO214AC | |
| DIODE ZENER 11V 500MW DO214AC | |
| DIODE ZENER 12V 500MW DO214AC | |
| DIODE ZENER 13V 500MW DO214AC | |
| DIODE ZENER 15V 500MW DO214AC | |
| DIODE ZENER 16V 500MW DO214AC | |
| DIODE ZENER 18V 500MW DO214AC | |
| DIODE ZENER 20V 500MW DO214AC | |
| DIODE ZENER 22V 500MW DO214AC | |
| DIODE ZENER 24V 500MW DO214AC | |
| DIODE ZENER 27V 500MW DO214AC | |
| DIODE ZENER 30V 500MW DO214AC | |
| DIODE ZENER 33V 500MW DO214AC | |
| DIODE ZENER 36V 500MW DO214AC | |
| DIODE ZENER 39V 500MW DO214AC | |
| DIODE ZENER 43V 500MW DO214AC | |
| DIODE ZENER 47V 500MW DO214AC | |
| DIODE ZENER 5.6V 500MW DO214AC | |
| DIODE ZENER 51V 500MW DO214AC | |
| DIODE ZENER 56V 500MW DO214AC | |
| DIODE ZENER 6.2V 500MW DO214AC | |
| DIODE ZENER 6.8V 500MW DO214AC | |
| DIODE ZENER 62V 500MW DO214AC | |
| DIODE ZENER 8.2V 500MW DO214AC | |
| DIODE ZENER 9.1V 500MW DO214AC | |
| Interface | |
| SMAJ DO214AC, BIDIRECTIONAL 7V 1 | |
| SMAJ, DO-214AC, 7.5V, 12.9V, REE | |
| SMAJ, DO-214AC, 70V, 113V, REEL | |
| SMAJ, DO-214AC, 78V, 126V, REEL | |
| SMAJ, DO-214AC, 7V, 12V, REEL 13 | |
| SMAJ, DO-214AC, 8.5V, 14.4V, REE | |
| SMAJ, DO-214AC, 8V, 13.6V, REEL | |
| TRANSIENT VOLTAGE SUPPRESSOR SMA | |
| TVS DIODE 10.2VWM 16.7VC DO214AC | |
| TVS DIODE 100VWM 162VC DO214AA | |
| TVS DIODE 10VWM 17VC DO214AA | |
| TVS DIODE 10VWM 18.8VC DO214AA | |
| TVS DIODE 11VWM 18.2VC DO214AA | |
| TVS DIODE 11VWM 20.1VC DO214AA | |
| TVS DIODE 12VWM 19.9VC DO214AA | |
| TVS DIODE 12VWM 22VC DO214AA | |
| TVS DIODE 13VWM 21.5VC DO214AA | |
| TVS DIODE 13VWM 21.5VC SMA | |
| TVS DIODE 13VWM 23.8VC DO214AA | |
| TVS DIODE 14VWM 23.2VC DO214AA | |
| TVS DIODE 15VWM 24.4VC DO214AA | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 26.9VC DO214AA | |
| TVS DIODE 16VWM 26VC DO214AA | |
| TVS DIODE 16VWM 28.8VC DO214AA | |
| TVS DIODE 17.1VWM 27.7VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO214AA | |
| TVS DIODE 17VWM 30.5VC DO214AA | |
| TVS DIODE 18VWM 29.2VC DO214AA | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 18VWM 32.2VC DO214AA | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 20VWM 35.8VC DO214AA | |
| TVS DIODE 22VWM 35.5VC DO214AA | |
| TVS DIODE 22VWM 39.4VC DO214AA | |
| TVS DIODE 24VWM 38.9VC DO214AA | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 25.6VWM 41.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC SMA | |
| TVS DIODE 33VWM 53.3VC SMA | |
| TVS DIODE 36.8VWM 59.3VC DO214AC | |
| TVS DIODE 495VWM 760VC DO214AC | |
| TVS DIODE 6.5VWM 11.2VC DO214AC | |
| TVS DIODE 6.5VWM 12.3VC DO214AC | |
| TVS DIODE 7.5VWM 12.9VC DO214AC | |
| TVS DIODE 7.5VWM 13.55VC DO214AC | |
| TVS DIODE 7.5VWM 14.3VC DO214AC | |
| TVS DIODE 70VWM 113VC DO214AC | |
| TVS DIODE 70VWM 113VC SMA | |
| TVS DIODE 70VWM 125VC DO214AC | |
| TVS DIODE 75VWM 121VC DO214AC | |
| TVS DIODE 75VWM 134VC DO214AC | |
| TVS DIODE 78VWM 126VC DO214AC | |
| TVS DIODE 78VWM 126VC SMA | |
| TVS DIODE 78VWM 139VC DO214AC | |
| TVS DIODE 7VWM 12.6VC DO214AC | |
| TVS DIODE 7VWM 12VC DO214AC | |
| TVS DIODE 7VWM 12VC SMA | |
| TVS DIODE 7VWM 13.3VC DO214AC | |
| TVS DIODE 8.5VWM 14.4VC DO214AC | |
| TVS DIODE 8.5VWM 14.4VC SMA | |
| TVS DIODE 8.5VWM 15.12VC DO214AC | |
| TVS DIODE 8.5VWM 15.9VC DO214AC | |
| TVS DIODE 8.5VWM DO214AC | |
| TVS DIODE 85VWM 137VC DO214AC | |
| TVS DIODE 85VWM 137VC SMA | |
| TVS DIODE 85VWM 151VC DO214AC | |
| TVS DIODE 8VWM 13.6VC DO214AC | |
| TVS DIODE 8VWM 14.29VC DO214AC | |
| TVS DIODE 8VWM 15VC DO214AC | |
| TVS DIODE 90VWM 146VC DO214AC | |
| TVS DIODE 9VWM 15.4VC DO214AC | |
| TVS DIODE 9VWM 16.9VC DO214AC |
| << Prev | Next >> |