Win Source Part Number: 1298315-SM5S40ATHE3/
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 56A
Package / Case: DO-218AC
Supplier Device Package: DO-218AC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM5S40
64.5V Clamp 56A Ipp Tvs Diode Surface Mount DO-218AC
TVS DIODE 40VWM 64.5VC DO218AC Product overview: SM5S40ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S40ATHE3/I can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 64.5VC DO218AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298315-SM5S40ATHE3/I | SM5S40ATHE3/I-ND | 144-SM5S40ATHE3/I | SM5S40ATHE3/I |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AC | DO-218AC | Tape & Reel (TR) | DO-218AC |
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts | 3600 watts |
| VC | 64.5 volts | 64.5 volts | 64.5 volts | |
| VBR | 44.4 volts | 44.4 volts | 44.4 volts |