Win Source Part Number: 1299705-SM4F43A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.7A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SM4F43A-TPMSTR,-1142
Base Product Number: SM4F43
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SOD-123FL
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SOD-123FL
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 43VWM 69.4VC SOD123FL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299705-SM4F43A-TP | SM4F43A-TPMSDKR-ND | SM4F43A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 69.4 volts | 69.4 volts | 69.4 volts |
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |