Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
135
136
137
138
139
140
141
142
143
144
145
146
147
150
160
170
180
187
| Product Name | Notes |
|---|---|
| 300W, 232V, 10%, UNIDIRECTIONAL, | |
| Interface | |
| SMAJ DO214AC, UNIDIRECTIONAL 220 | |
| SMAJ DO214AC, UNIDIRECTIONAL 22V | |
| SMAJ, DO-214AC, 150V, 243V, REEL | |
| SMAJ, DO-214AC, 160V, 259V, REEL | |
| SMAJ, DO-214AC, 16V, 26V, REEL 1 | |
| SMAJ, DO-214AC, 170V, 275V, REEL | |
| SMAJ, DO-214AC, 180V, 292V, REEL | |
| SMAJ, DO-214AC, 18V, 29.2V, AUTO | |
| SMAJ, DO-214AC, 200V, 324V, REEL | |
| SMAJ, DO-214AC, 20V, 32.4V, REEL | |
| SMAJ, DO-214AC, 220V, 356V, REEL | |
| SMAJ, DO-214AC, 22V, 35.5V, REEL | |
| SMAJ, DO-214AC, 24V, 38.9V, AUTO | |
| SMAJ, DO-214AC, 24V, 38.9V, REEL | |
| SMAJ, DO-214AC, 26V, 42.1V, REEL | |
| SMAJ, DO-214AC, 28V, 45.4V, REEL | |
| SMAJ, DO-214AC, 30V, 48.4V, AUTO | |
| TRANSIENT VOLTAGE SUPPRESSOR SMA | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 13VWM 21.5VC SMA | |
| TVS DIODE 13VWM 23.8VC DO214AC | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 14VWM 23.2VC SMA | |
| TVS DIODE 14VWM 25.8VC DO214AC | |
| TVS DIODE 150VWM 243VC DO214AC | |
| TVS DIODE 150VWM 243VC SMA | |
| TVS DIODE 150VWM 266VC DO214AC | |
| TVS DIODE 150VWM 268VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 25.62VC DO214AC | |
| TVS DIODE 15VWM 26.9VC DO214AC | |
| TVS DIODE 160VWM 259VC DO214AC | |
| TVS DIODE 160VWM 287VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 26VC SMA | |
| TVS DIODE 16VWM 28.8VC DO214AC | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 170VWM 288.75VC DO214 | |
| TVS DIODE 170VWM 304VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 27.6VC SMA | |
| TVS DIODE 17VWM 28.98VC DO214AC | |
| TVS DIODE 17VWM 30.5VC DO214AC | |
| TVS DIODE 180VWM 291.6VC DO214AC | |
| TVS DIODE 180VWM 292VC DO214AC | |
| TVS DIODE 180VWM 292VC SMA | |
| TVS DIODE 180VWM 306.6VC DO214AC | |
| TVS DIODE 188VWM 328VC DO214AC | |
| TVS DIODE 188VWM 344VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 18VWM 32.2VC DO214AC | |
| TVS DIODE 200VWM 324VC DO214AC | |
| TVS DIODE 200VWM 324VC SMA | |
| TVS DIODE 200VWM 340.2VC DO214AC | |
| TVS DIODE 200VWM DO214AC | |
| TVS DIODE 20VWM 32.4VC DO214AC | |
| TVS DIODE 20VWM 32.4VC SMA | |
| TVS DIODE 20VWM 35.8VC DO214AC | |
| TVS DIODE 220VWM 356VC DO214AC | |
| TVS DIODE 220VWM 356VC SMA | |
| TVS DIODE 220VWM 373.8VC DO214AC | |
| TVS DIODE 220VWM DO214AC | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 22VWM 35.5VC SMA | |
| TVS DIODE 22VWM 39.4VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 24VWM 43VC DO214AC | |
| TVS DIODE 250VWM 405VC DO214AC | |
| TVS DIODE 250VWM 405VC SMA | |
| TVS DIODE 250VWM 425.25VC DO214 | |
| TVS DIODE 250VWM DO214AC | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 26VWM 46.6VC DO214AC | |
| TVS DIODE 28VWM 45.4VC DO214AC | |
| TVS DIODE 28VWM 45.4VC SMA | |
| TVS DIODE 28VWM 50VC DO214AC | |
| TVS DIODE 300VWM 486VC DO214 TR | |
| TVS DIODE 300VWM 486VC DO214AC | |
| TVS DIODE 300VWM 486VC SMA | |
| TVS DIODE 300VWM 510.3VC DO214AC | |
| TVS DIODE 300VWM DO214AC | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC SMA |
| << Prev | Next >> |