Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SM5S20-E3/2D

Description
Win Source Part Number: 1296410-SM5S20-E3/2D Category: Circuit Protection>TVS - Diodes Series: PAR® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 35.8V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 101A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1296410-SM5S20-E3/2D Category: Circuit Protection>TVS - Diodes Series: PAR® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 35.8V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 101A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296410-SM5S20-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296410-SM5S20-E3/2D
Circuit Protection - TVS - Diodes 1296410-SM5S20-E3/2D
Win Source Part Number: 1296410-SM5S20-E3/2D Category: Circuit Protection>TVS - Diodes Series: PAR® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 35.8V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 101A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S20 Product Status: Obsolete

Win Source Part Number: 1296410-SM5S20-E3/2D
Category: Circuit Protection>TVS - Diodes
Series: PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 35.8V
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 101A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM5S20
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SM5S20-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5S20-E3/2D
TVS Protection Diode 144-SM5S20-E3/2D
TVS DIODE 20VWM 35.8VC DO218AB Product overview: SM5S20-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S20-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 35.8VC DO218AB Product overview: SM5S20-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S20-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM5S20-E3/2D-ND - DigiKey
Thief River Falls, MN, United States
35.8V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AB

35.8V Clamp 101A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S20-E3/2D - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S20-E3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S20-E3/2D
TVS DIODE 20VWM 35.8VC DO218AB

TVS DIODE 20VWM 35.8VC DO218AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296410-SM5S20-E3/2D 144-SM5S20-E3/2D SM5S20-E3/2D-ND SM5S20-E3/2D
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
Peak Pulse Power 3600 watts 3600 watts 3600 watts 3600 watts
VC 35.8 volts 35.8 volts 35.8 volts
VBR 22.2 volts 22.2 volts 22.2 volts
Unlock Full Specs
to access all available technical data