Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
136
137
138
139
140
141
142
143
144
145
146
147
148
150
160
170
180
187
| Product Name | Notes |
|---|---|
| DIODE ZENER 10V 2W DO214AC | |
| DIODE ZENER 11V 1.5W DO214AC | |
| DIODE ZENER 11V 2W DO214AC | |
| DIODE ZENER 130V 3W DO214AC | |
| DIODE ZENER 13V 2W DO214AC | |
| DIODE ZENER 15V 2W DO214AC | |
| DIODE ZENER 16V 2W DO214AC | |
| DIODE ZENER 20V 2W DO214AC | |
| DIODE ZENER 22V 2W DO214AC | |
| DIODE ZENER 24V 2W DO214AC | |
| DIODE ZENER 3.6V 2W DO214AC | |
| DIODE ZENER 3.6V 3W DO214AC | |
| DIODE ZENER 3.9V 2W DO214AC | |
| DIODE ZENER 3.9V 3W DO214AC | |
| DIODE ZENER 4.3V 2W DO214AC | |
| DIODE ZENER 4.7V 2W DO214AC | |
| DIODE ZENER 47V 1W DO214AC | |
| DIODE ZENER 5.1V 1.5W DO214AC | |
| DIODE ZENER 5.1V 1W DO214AC | |
| DIODE ZENER 5.6V 1.5W DO214AC | |
| DIODE ZENER 5.6V 2W DO214AC | |
| DIODE ZENER 56V 1W DO214AC | |
| DIODE ZENER 6.2V 2W DO214AC | |
| DIODE ZENER 6.8V 2W DO214AC | |
| DIODE ZENER 62V 1.5W DO214AC | |
| DIODE ZENER 62V 1W DO214AC | |
| DIODE ZENER 68V 1W DO214AC | |
| DIODE ZENER 7.5V 2W DO214AC | |
| DIODE ZENER 8.2V 2W DO214AC | |
| DIODE ZENER 9.1V 2W DO214AC | |
| SMAJ DO214AC, BIDIRECTIONAL 33V | |
| SMAJ DO214AC, BIDIRECTIONAL 400V | |
| SMAJ DO214AC, UNIDIRECTIONAL 400 | |
| SMAJ, DO-214AC, 33V, 53.3V, REEL | |
| SMAJ, DO-214AC, 350V, 567V, REEL | |
| SMAJ, DO-214AC, 36V, 58.1V, AUTO | |
| SMAJ, DO-214AC, 400V, 648V, REEL | |
| SMAJ, DO-214AC, 40V, 64.5V, REEL | |
| SMAJ, DO-214AC, 440V, 713V, REEL | |
| SMAJ, DO-214AC, 45V, 72.7V, REEL | |
| SMAJ, DO-214AC, 48V, 77.4V, REEL | |
| SMAJ, DO-214AC, 51V, 82.4V, REEL | |
| SMAJ, DO-214AC, 54V, 87.1V, REEL | |
| SMAJ, DO-214AC, 58V, 93.6V, REEL | |
| SMAJ, DO-214AC, 5V, 9.2V, AUTO, | |
| SMAJ, DO-214AC, 64V, 103V, REEL | |
| TRANSIENT VOLTAGE SUPPRESSOR SMA | |
| TVS DIODE 188VWM 328VC DO214AC | |
| TVS DIODE 30VWM 53.5VC DO214AC | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 33VWM 53.3VC SMA | |
| TVS DIODE 33VWM 55.97VC DO214AC | |
| TVS DIODE 33VWM 59VC DO214AC | |
| TVS DIODE 350VWM 567VC DO214AC | |
| TVS DIODE 350VWM 595.35VC DO214 | |
| TVS DIODE 350VWM DO214AC | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 58.1VC SMA | |
| TVS DIODE 36VWM 64.3VC DO214AC | |
| TVS DIODE 400VWM 648VC DO214AC | |
| TVS DIODE 400VWM 648VC SMA | |
| TVS DIODE 400VWM 680.4VC DO214AC | |
| TVS DIODE 400VWM DO214AC | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 40VWM 64.5VC SMA | |
| TVS DIODE 40VWM 67.73VC DO214AC | |
| TVS DIODE 40VWM 71.4VC DO214AC | |
| TVS DIODE 434VWM 698VC SMA | |
| TVS DIODE 43VWM 69.4VC DO214AC | |
| TVS DIODE 43VWM 69.4VC SMA | |
| TVS DIODE 43VWM 76.7VC DO214AC | |
| TVS DIODE 440VWM 713VC SMA | |
| TVS DIODE 440VWM 748.65VC DO214 | |
| TVS DIODE 45VWM 72.7VC DO214AC | |
| TVS DIODE 45VWM 72.7VC SMA | |
| TVS DIODE 45VWM 80.3VC DO214AC | |
| TVS DIODE 477VWM 760VC DO214AC | |
| TVS DIODE 48VWM 77.4VC DO214AC | |
| TVS DIODE 48VWM 77.4VC SMA | |
| TVS DIODE 48VWM 85.5VC DO214AC | |
| TVS DIODE 495VWM 760VC DO214AC | |
| TVS DIODE 495VWM 760VC SMA | |
| TVS DIODE 51VWM 82.4VC DO214AC | |
| TVS DIODE 51VWM 82.4VC SMA | |
| TVS DIODE 51VWM 91.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC SMA | |
| TVS DIODE 54VWM 96.3VC DO214AC | |
| TVS DIODE 550VWM DO214AC | |
| TVS DIODE 58VWM 103VC DO214AC | |
| TVS DIODE 58VWM 93.6VC DO214AC | |
| TVS DIODE 58VWM 93.6VC SMA | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC SMA | |
| TVS DIODE 5VWM 9.6VC DO214AC | |
| TVS DIODE 6.5VWM 11.2VC DO214AC | |
| TVS DIODE 6.5VWM 11.2VC SMA | |
| TVS DIODE 6.5VWM 11.76VC DO214AC | |
| TVS DIODE 60VWM 101.64VC DO214AC | |
| TVS DIODE 60VWM 107VC DO214AC | |
| TVS DIODE 60VWM 96.8VC DO214AC | |
| TVS DIODE 60VWM 96.8VC SMA | |
| TVS DIODE 64VWM 103VC DO214AC | |
| TVS DIODE 64VWM 103VC SMA | |
| TVS DIODE 64VWM 114VC DO214AC | |
| TVS DIODE 6VWM 10.3VC DO214AC | |
| TVS DIODE 6VWM 10.3VC SMA | |
| TVS DIODE 6VWM 11.4VC DO214AC |
| << Prev | Next >> |