TVS DIODE 12VWM 19.9VC DO218AB Product overview: SM5S12AHE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S12AHE3_A/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895473-SM5S12AHE3_A/
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 19.9V Clamp 181A Ipp Tvs Diode Surface Mount DO-218AB
Package: DO-218AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM5S12
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
19.9V Clamp 181A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 12VWM 19.9VC DO218AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM5S12AHE3_A/I | 895473-SM5S12AHE3_A/I | SM5S12AHE3_A/I-ND | SM5S12AHE3_A/I |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SM5S12AHE3_A/I | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-218AB | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts |