Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
70
80
90
100
110
120
126
127
128
129
130
131
132
133
134
135
136
137
138
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| 1PH BRIDGE MINIDIL 80V 0.8A | |
| 5A, 1000V, STANDARD RECOVERY REC | |
| BRIDGE RECTIFIER, SINGLE PHASE | |
| DIODE ARR SIC 1200V 10A TO247AD | |
| DIODE ARR SIC 1200V 15A TO247AD | |
| DIODE ARR SIC 1200V 20A TO247AD | |
| DIODE ARR SIC 1200V 8A TO247AD | |
| DIODE ARR SIC 650V 10A TO220AB | |
| DIODE ARR SIC 650V 10A TO247AD | |
| DIODE ARR SIC 650V 15A TO247AD | |
| DIODE ARR SIC 650V 48A TO247AD | |
| DIODE GEN PURP 1.2KV 70A DO203AB | |
| DIODE GEN PURP 1.3KV 1A DO214AC | |
| DIODE GEN PURP 1.3KV 3A DO214AB | |
| DIODE GEN PURP 1.4KV 70A DO203AB | |
| DIODE GEN PURP 1.6KV 1A DO214AC | |
| DIODE GEN PURP 1.6KV 3A DO214AB | |
| DIODE GEN PURP 1.6KV 70A DO203AB | |
| DIODE GEN PURP 100V 1.5A DO214AA | |
| DIODE GEN PURP 100V 1A DO220AA | |
| DIODE GEN PURP 100V 2A DO214AC | |
| DIODE GEN PURP 100V 3A DO214AA | |
| DIODE GEN PURP 100V 3A DO214AB | |
| DIODE GEN PURP 100V 40A DO5 | |
| DIODE GEN PURP 100V 4A TO277A | |
| DIODE GEN PURP 100V 5A DO214AB | |
| DIODE GEN PURP 100V 70A DO203AB | |
| DIODE GEN PURP 100V 70A DO5 | |
| DIODE GEN PURP 100V 85A DO5 | |
| DIODE GEN PURP 10KV 1.2A MODULE | |
| DIODE GEN PURP 10KV 12A MODULE | |
| DIODE GEN PURP 10KV 6A MODULE | |
| DIODE GEN PURP 12KV 12A MODULE | |
| DIODE GEN PURP 12KV 6A MODULE | |
| DIODE GEN PURP 16KV 6A MODULE | |
| DIODE GEN PURP 1A DO214AA | |
| DIODE GEN PURP 1A DO214AC | |
| DIODE GEN PURP 1A SUB SMA | |
| DIODE GEN PURP 1KV 1.5A DO214AA | |
| DIODE GEN PURP 1KV 1.6A DO214AB | |
| DIODE GEN PURP 1KV 1.8A TO277A | |
| DIODE GEN PURP 1KV 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DO219AB | |
| DIODE GEN PURP 1KV 1A DO220AA | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 1A SMB | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 1A SOD128 | |
| DIODE GEN PURP 1KV 2A DO214AC | |
| DIODE GEN PURP 1KV 2A SMB | |
| DIODE GEN PURP 1KV 3A DO214AA | |
| DIODE GEN PURP 1KV 3A DO214AB | |
| DIODE GEN PURP 1KV 3A SMB | |
| DIODE GEN PURP 1KV 3A SMC | |
| DIODE GEN PURP 1KV 4A TO277A | |
| DIODE GEN PURP 1KV 5A DO214AB | |
| DIODE GEN PURP 1KV 5A SMC | |
| DIODE GEN PURP 1KV 70A DO203AB | |
| DIODE GEN PURP 1KV 8A DO214AB | |
| DIODE GEN PURP 1KV 8A SMC | |
| DIODE GEN PURP 200V 1.5A DO214AA | |
| DIODE GEN PURP 200V 125A DO205AA | |
| DIODE GEN PURP 200V 1A DO220AA | |
| DIODE GEN PURP 200V 1A SUB SMA | |
| DIODE GEN PURP 200V 2A DO214AC | |
| DIODE GEN PURP 200V 2A SMB | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 200V 3A SMC | |
| DIODE GEN PURP 200V 4A TO277A | |
| DIODE GEN PURP 200V 5A DO214AB | |
| DIODE GEN PURP 200V 5A SMC | |
| DIODE GEN PURP 200V 70A DO203AB | |
| DIODE GEN PURP 2KV 1A DO214AC | |
| DIODE GEN PURP 2KV 3A DO214AB | |
| DIODE GEN PURP 3.2KV 1.5A MODULE | |
| DIODE GEN PURP 3.2KV 3A MODULE | |
| DIODE GEN PURP 3A DO214AB | |
| DIODE GEN PURP 400V 1.5A DO214AA | |
| DIODE GEN PURP 400V 125A DO205AA | |
| DIODE GEN PURP 400V 1A DO214AC | |
| DIODE GEN PURP 400V 1A DO219AB | |
| DIODE GEN PURP 400V 1A DO220AA | |
| DIODE GEN PURP 400V 1A MICRO SMA | |
| DIODE GEN PURP 400V 1A SMB | |
| DIODE GEN PURP 400V 1A SOD128 | |
| DIODE GEN PURP 400V 1A SUB SMA | |
| DIODE GEN PURP 400V 2A DO214AA | |
| DIODE GEN PURP 400V 2A DO214AC | |
| DIODE GEN PURP 400V 2A SMB | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 400V 3A SMC | |
| DIODE GEN PURP 400V 40A DO5 | |
| DIODE GEN PURP 400V 4A DO214AB | |
| DIODE GEN PURP 400V 5A DO214AA | |
| DIODE GEN PURP 400V 5A DO214AB | |
| DIODE GEN PURP 400V 5A SMC | |
| DIODE GEN PURP 400V 70A DO203AB | |
| DIODE GEN PURP 400V 8A DO214AB | |
| DIODE GEN PURP 400V 8A SMC | |
| DIODE GEN PURP 40A DO5 | |
| DIODE GEN PURP 4KV 3A MODULE | |
| DIODE GEN PURP 4KV 8A MODULE | |
| DIODE GEN PURP 50V 1.5A DO214AA | |
| DIODE GEN PURP 50V 1A DO220AA | |
| DIODE GEN PURP 50V 2A DO214AA | |
| DIODE GEN PURP 50V 2A DO214AC | |
| DIODE GEN PURP 50V 2A SMB | |
| DIODE GEN PURP 50V 3A DO214AA | |
| DIODE GEN PURP 50V 3A DO214AB | |
| DIODE GEN PURP 50V 5A DO214AB | |
| DIODE GEN PURP 50V 5A SMC | |
| DIODE GEN PURP 5A DO214AA | |
| DIODE GEN PURP 600V 1.5A DO214AA | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A DO219AB | |
| DIODE GEN PURP 600V 1A DO220AA | |
| DIODE GEN PURP 600V 1A SMA | |
| DIODE GEN PURP 600V 1A SMB | |
| DIODE GEN PURP 600V 1A SOD128 | |
| DIODE GEN PURP 600V 1A SUB SMA | |
| DIODE GEN PURP 600V 2A DO214AA | |
| DIODE GEN PURP 600V 2A DO214AC | |
| DIODE GEN PURP 600V 2A SMB | |
| DIODE GEN PURP 600V 3A DO214AA | |
| DIODE GEN PURP 600V 3A DO214AB | |
| DIODE GEN PURP 600V 3A SMB | |
| DIODE GEN PURP 600V 40A DO5 | |
| DIODE GEN PURP 600V 5A DO214AA | |
| DIODE GEN PURP 600V 5A DO214AB | |
| DIODE GEN PURP 600V 5A SMC | |
| DIODE GEN PURP 600V 70A DO203AB | |
| DIODE GEN PURP 600V 8A DO214AB | |
| DIODE GEN PURP 800V 1.5A DO214AA | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A DO219AB | |
| DIODE GEN PURP 800V 1A DO220AA | |
| DIODE GEN PURP 800V 1A SUB SMA | |
| DIODE GEN PURP 800V 2A DO214AA | |
| DIODE GEN PURP 800V 2A DO214AC | |
| DIODE GEN PURP 800V 3A DO214AB | |
| DIODE GEN PURP 800V 40A DO5 | |
| DIODE GEN PURP 800V 4A TO277A | |
| DIODE GEN PURP 800V 5A DO214AB | |
| DIODE GEN PURP 800V 70A DO203AB | |
| DIODE GEN PURP 800V 8A DO214AB | |
| DIODE GEN PURP 800V 8A SMC | |
| DIODE GEN PURP 8A DO214AB | |
| DIODE GEN PURP DO203AA | |
| DIODE GENERAL PURPOSE SMB | |
| DIODE GP 1.3KV 1.5A SMB/DO-214AA | |
| DIODE GP 1.4KV 300A DO205AB DO9 | |
| DIODE GP 1.6KV 1.5A SMB/DO-214AA | |
| DIODE GP 100V 2A SMB/DO-214AA | |
| DIODE GP 100V 3A SMB/DO-214AA | |
| DIODE GP 100V 5A SMB/DO-214AA | |
| DIODE GP 100V 700MA DO219AB | |
| DIODE GP 1KV 2A SMB/DO-214AA | |
| DIODE GP 1KV 3A SMB/DO-214AA | |
| DIODE GP 1KV 5A SMB/DO-214AA | |
| DIODE GP 200V 1.2A SOD123HE | |
| DIODE GP 200V 1A SOD123W | |
| DIODE GP 200V 2A SMB/DO-214AA | |
| DIODE GP 200V 3A SMB/DO-214AA | |
| DIODE GP 200V 5A SMB/DO-214AA | |
| DIODE GP 200V 700MA DO219AB | |
| DIODE GP 400V 1.2A SOD123HE | |
| DIODE GP 400V 2A SMB/DO-214AA | |
| DIODE GP 400V 3A SMB/DO-214AA | |
| DIODE GP 400V 5A SMB/DO-214AA | |
| DIODE GP 400V 700MA DO219AB | |
| DIODE GP 50V 2A SMB/DO-214AA | |
| DIODE GP 50V 3A SMB/DO-214AA | |
| DIODE GP 50V 5A SMB/DO-214AA | |
| DIODE GP 600V 1.2A SOD123HE | |
| DIODE GP 600V 2A SMB/DO-214AA | |
| DIODE GP 600V 3A SMB/DO-214AA | |
| DIODE GP 600V 5A SMB/DO-214AA | |
| DIODE GP 600V 700MA DO219AB | |
| DIODE GP 800V 1.2A SOD123HE | |
| DIODE GP 800V 2A SMB/DO-214AA | |
| DIODE GP 800V 5A SMB/DO-214AA | |
| DIODE GP 800V 700MA DO219AB | |
| DIODE MODULE 2000V 16A | |
| DIODE MODULE 2000V 8A | |
| DIODE MODULE 4000V 12A | |
| DIODE MODULE 4000V 6A | |
| DIODE MODULE 6000V 12A | |
| DIODE MODULE 6000V 6A | |
| DIODE MODULE 8000V 12A | |
| DIODE MODULE | |
| DIODE SCHOTTKY 100V 5A SMC | |
| DIODE SCHOTTKY SILICON CARBIDE S | |
| DIODE SIC 1.2KV 128A TO247AC | |
| DIODE SIL CARB 1.2KV 10A TO220AC | |
| DIODE SIL CARB 1.2KV 10A TO247AC | |
| DIODE SIL CARB 1.2KV 15A TO220AC | |
| DIODE SIL CARB 1.2KV 15A TO247AC | |
| DIODE SIL CARB 1.2KV 20A TO220AC | |
| DIODE SIL CARB 1.2KV 20A TO247AC | |
| DIODE SIL CARB 1.2KV 2A TO220AC | |
| DIODE SIL CARB 1.2KV 8A TO220AC | |
| DIODE SIL CARB 650V 10A TO220 | |
| DIODE SIL CARB 650V 10A TO247AD | |
| DIODE SIL CARB 650V 20A TO247AC | |
| DIODE SIL CARB 650V 35A TO247AD | |
| DIODE SIL CARB 650V 3A ITO220AC | |
| DIODE SIL CARB 650V 3A TO220AC | |
| DIODE SIL CARB 650V 6A TO220 | |
| DIODE SIL CARB 650V 84A TO247AC | |
| DIODE SMB 400V 2A 150C AECQ101 | |
| DIODE ZENER .225W SPC SOT23 | |
| DIODE ZENER .225W SPCL SOT23 | |
| DIODE ZENER REG 500MW SOD123 | |
| DIODE ZENER | |
| Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers | |
| Integrated Circuits (ICs) - Diodes - Diodes - General Purpose | |
| Interface | |
| RECTIFIER | |
| SA, DO-204AC, 10V, 17V, BOX | |
| SA, DO-204AC, 11V, 18.2V, BOX | |
| STANDARD RECOVERY RECTIFIER SMA | |
| STANDARD RECOVERY RECTIFIER SMC | |
| STD RECTIFIER | |
| TVS ARRAY 15V SOT-23 | |
| TVS DIODE 100VWM 162VC DO204AC | |
| TVS DIODE 100VWM 179VC DO204AC | |
| TVS DIODE 10VWM 17VC AXIAL | |
| TVS DIODE 10VWM 17VC DO15 | |
| TVS DIODE 10VWM 17VC DO204AC | |
| TVS DIODE 10VWM 18.8VC DO204AC | |
| TVS DIODE 110VWM 177VC DO204AC | |
| TVS DIODE 110VWM 185.85V DO204AC | |
| TVS DIODE 11VWM 18.2VC AXIAL | |
| TVS DIODE 11VWM 18.2VC DO204AC | |
| TVS DIODE 11VWM 19.11VC DO204AC | |
| TVS DIODE 11VWM 20.1VC DO204AC | |
| TVS DIODE 120VWM 193VC AXIAL | |
| TVS DIODE 120VWM 193VC DO204AC | |
| TVS DIODE 12VWM 19VC 8-SO | |
| TVS DIODE 12VWM 19VC SOT143 | |
| TVS DIODE 12VWM 19VC SOT23 | |
| TVS DIODE 24VWM 44VC SOT23 | |
| TVS DIODE 3.3VWM 8VC SOT143 | |
| TVS DIODE 3.3VWM 8VC SOT23 | |
| TVS DIODE 36VWM 60VC SOT23 | |
| TVS DIODE 5VWM 10.8VC SOT143 | |
| TVS DIODE 5VWM 10.8VC SOT23 | |
| TVS DIODE 5VWM 9.8VC 8-SO | |
| ZEN SMB TVS 600W SPCL |
| << Prev | Next >> |