Manufacturer: Vishay
Win Source Part Number: 1097190-SM8S10ATHE3/
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AC
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 388A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 6600W, 10V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S10ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S10ATHE3/I can be used for catalog matching and distributor lookup.
17V Clamp 388A Ipp Tvs Diode Surface Mount DO-218AC
TVS DIODE 10VWM 17VC DO218AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097190-SM8S10ATHE3/I | 144-SM8S10ATHE3/I | SM8S10ATHE3/I-ND | SM8S10ATHE3/I |
| Product Name | TVS - TVS - Diodes - SM8S10ATHE3/I | 6600W 10V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AC | DO-218AC | DO-218AC | |
| VWM | 10 volts | |||
| IPPM | 388 amps | |||
| VC | 17 volts | 17 volts | 17 volts | |
| VBR | 11.1 volts | 11.1 volts | 11.1 volts |