Manufacturer: Micro Commercial Co
Win Source Part Number: 1097069-SM5S36A-TP
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 62A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 750
58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 36VWM 58.1VC DO218AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097069-SM5S36A-TP | SM5S36A-TPMSDKR-ND | SM5S36A-TP |
| Product Name | TVS - TVS - Diodes - SM5S36A-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AB | DO-218AB | DO-218AB |
| VWM | 36 volts | ||
| IPPM | 62 amps | ||
| VC | 58.1 volts | 58.1 volts | 58.1 volts |
| VBR | 40 volts | 40 volts | 40 volts |