TVS DIODE 19VWM 30.8VC SOD123FL
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM4F19A-TP-ND | SM4F19A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 30.8 volts | 30.8 volts |