53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218AB
3.6KW SURFACE MOUNT TRANSIENT VO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-SM5S33A-AU_R2_000A1TR-ND | SM5S33A-AU_R2_000A1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | 3600 watts |
| VC | 53.3 volts | 53.3 volts |