TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 13VWM 21.5VC SMC
AUTOMOTIVE 5000 W, 13 V TVS IN S
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM50T15AYCT-ND | 2695145P | SM50T15AY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 21.5 volts | 21.5 volts | |
| VBR | 14.4 volts | 14.4 volts |