Micro Commercial Components Corp. TVS - TVS - Diodes - SM5S30A-TP SM5S30A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097062-SM5S30A-TP Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 74A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1097062-SM5S30A-TP Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 74A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM5S30A-TP - 1097062-SM5S30A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5S30A-TP
1097062-SM5S30A-TP
TVS - TVS - Diodes - SM5S30A-TP 1097062-SM5S30A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1097062-SM5S30A-TP Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 74A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Micro Commercial Co
Win Source Part Number: 1097062-SM5S30A-TP
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 74A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
TVS Protection Diode - 144-SM5S30A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5S30A-TP
TVS Protection Diode 144-SM5S30A-TP
TVS DIODE 30VWM 48.4VC DO218AB Product overview: SM5S30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC DO218AB Product overview: SM5S30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM5S30A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB

48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM5S30A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB

48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM5S30A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB

48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S30A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S30A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S30A-TP
TVS DIODE 30VWM 48.4VC DO218AB

TVS DIODE 30VWM 48.4VC DO218AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097062-SM5S30A-TP 144-SM5S30A-TP SM5S30A-TPMSDKR-ND SM5S30A-TP
Product Name TVS - TVS - Diodes - SM5S30A-TP TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
VWM 30 volts
IPPM 74 amps
VC 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data