Vishay Intertechnology, Inc. TVS Diodes SM15T30CAHE3_A/H

Description
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM15T30CAHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298259-SM15T30CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298259-SM15T30CAHE3_A/H
Circuit Protection - TVS - Diodes 1298259-SM15T30CAHE3_A/H
Win Source Part Number: 1298259-SM15T30CAHE3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 41.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 36A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T30

Win Source Part Number: 1298259-SM15T30CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T30

Buy Now Datasheet
TVS Protection Diode - 144-SM15T30CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM15T30CAHE3_A/H
TVS Protection Diode 144-SM15T30CAHE3_A/H
TVS DIODE 25.6VWM 41.5VC DO214AB Product overview: SM15T30CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CAHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 25.6VWM 41.5VC DO214AB Product overview: SM15T30CAHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T30CAHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T30CAHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T30CAHE3_A/H
TVS DIODE 25.6VWM 41.5VC DO214AB

TVS DIODE 25.6VWM 41.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM15T30CAHE3_A/H-ND 1298259-SM15T30CAHE3_A/H 144-SM15T30CAHE3_A/H SM15T30CAHE3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 41.5 volts 41.5 volts 41.5 volts
Unlock Full Specs
to access all available technical data