11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 6.4VWM 11.3VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T7V5CAHE3_A/H-ND | SM6T7V5CAHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 11.3 volts | 11.3 volts |