29.2V Clamp 123A Ipp Tvs Diode Surface Mount DO-218AC
TVS DIODE 18VWM 29.2VC DO218AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM5S18ATHE3/I-ND | SM5S18ATHE3/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AC | DO-218AC |
| Peak Pulse Power | 3600 watts | 3600 watts |
| VC | 29.2 volts | 29.2 volts |