TVS DIODE 188VWM 328VC SMC
STMicroelectronics SM30T220CAY TVS Diode
STMicroelectronics SM30T220CAY TVS Diode
STMicroelectronics SM30T220CAY TVS Diode
DISCRETE
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM30T220CAY-ND | 2751324P | SM30T220CAY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | JEDEC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 328 volts | 328 volts | |
| VBR | 209 volts | 209 volts |