53.9V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 33.3VWM 53.9V DO214AB
TVS DIODE 33.3VWM 53.9V DO214AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 33.3VWM 53.9VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM15T39CA-E3/9ATTR-ND | 77K7484 | SM15T39CA-E3/9AT |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,bidirectional,33.3V V(Rwm),do-214Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.9 volts | 53.9 volts |