AUTOMOTIVE 5000 W, 16 V TVS IN S
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2695147 | 497-SM50T19AYDKR-ND | SM50T19AY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| Package | DO-214AB (SMC) | DO-214AB, SMC | SMC |
| Pin Count | 2 | ||
| Configuration | Single |