TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 28VWM 45.4VC SMC
STMicroelectronics SM50T33AY TVS Diode
STMicroelectronics SM50T33AY TVS Diode
STMicroelectronics SM50T33AY TVS Diode
AUTOMOTIVE 5000 W, 28 V TVS IN S
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM50T33AYDKR-ND | 2695157P | SM50T33AY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 45.4 volts | 45.4 volts | |
| VBR | 31.1 volts | 31.1 volts |