Vishay Intertechnology, Inc. TVS Diodes SM5S17ATHE3/I

Description
27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet
Description
27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM5S17ATHE3/I-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AC

27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Protection Diode - 144-SM5S17ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5S17ATHE3/I
TVS Protection Diode 144-SM5S17ATHE3/I
TVS DIODE 17VWM 27.6VC DO218AC Product overview: SM5S17ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S17ATHE3/I can be used for catalog matching and distributor lookup.

TVS DIODE 17VWM 27.6VC DO218AC Product overview: SM5S17ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S17ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298323-SM5S17ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298323-SM5S17ATHE3/I
Circuit Protection - TVS - Diodes 1298323-SM5S17ATHE3/I
Win Source Part Number: 1298323-SM5S17ATHE3/ I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 130A Package / Case: DO-218AC Supplier Device Package: DO-218AC Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S17

Win Source Part Number: 1298323-SM5S17ATHE3/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 130A
Package / Case: DO-218AC
Supplier Device Package: DO-218AC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM5S17

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S17ATHE3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S17ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S17ATHE3/I
TVS DIODE 17VWM 27.6VC DO218AC

TVS DIODE 17VWM 27.6VC DO218AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM5S17ATHE3/I-ND 144-SM5S17ATHE3/I 1298323-SM5S17ATHE3/I SM5S17ATHE3/I
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AC Tape & Reel (TR) DO-218AC DO-218AC
Peak Pulse Power 3600 watts 3600 watts 3600 watts 3600 watts
VC 27.6 volts 27.6 volts 27.6 volts
Unlock Full Specs
to access all available technical data