146V Clamp 2.7A Ipp Tvs Diode Surface Mount SOD-123FL
146V Clamp 2.7A Ipp Tvs Diode Surface Mount SOD-123FL
146V Clamp 2.7A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 90VWM 146VC SOD123FL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM4F90A-TPMSTR-ND | SM4F90A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 146 volts | 146 volts |