TVS DIODE 85VWM 137VC SMC
TVS DIODE 85VWM 137VC SMC
TVS DIODE 85VWM 137VC SMC
AUTOMOTIVE 3000 W, 85 V TVS IN S
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2496656 | 497-SM30T100CAYTR-ND | SM30T100CAY |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Bidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DO-214AB (SMC) | DO-214AB, SMC | SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |