12.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
12.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
12.5V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 3.3VWM 12.5VC SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SM3.3H-TPTR-ND | SM3.3H-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 12.5 volts | 12.5 volts |