TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 38.9VC SMC
AUTOMOTIVE 5000 W, 24 V TVS IN S
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SM50T28AYTR-ND | SM50T28AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 38.9 volts | 38.9 volts |