Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 20 30 40 50 60 70 74 75 76 77 78 79 80 81 82 83 84 85 86 90 100 110 120 130 140 150 187
Product Name Notes
BI-DIRECTIONAL TVS
DIODE ARRAY SCHOTTKY 16V 75MA UB
DIODE ARRAY SCHOTTKY 50V 33MA UB
DIODE GEN PURP 100V 1A D-5A
DIODE GEN PURP 100V 1A
DIODE GEN PURP 100V 20A DO203AA
DIODE GEN PURP 100V 2A G AXIAL
DIODE GEN PURP 100V 3A B SQ-MELF
DIODE GEN PURP 100V 3A
DIODE GEN PURP 100V 70A DO5
DIODE GEN PURP 150V 1A D-5A
DIODE GEN PURP 150V 1A
DIODE GEN PURP 150V 20A DO203AA
DIODE GEN PURP 150V 2A G AXIAL
DIODE GEN PURP 150V 3A B SQ-MELF
DIODE GEN PURP 150V 3A
DIODE GEN PURP 150V 70A DO5
DIODE GEN PURP 150V 850MA A-PAK
DIODE GEN PURP 1KV 1A D-5A
DIODE GEN PURP 1KV 1A
DIODE GEN PURP 1KV 3A D-5B
DIODE GEN PURP 1KV 5A
DIODE GEN PURP 200V 1A D-5A
DIODE GEN PURP 200V 1A
DIODE GEN PURP 200V 5A D-5B
DIODE GEN PURP 200V 5A
DIODE GEN PURP 400V 1A D-5A
DIODE GEN PURP 400V 1A
DIODE GEN PURP 400V 3A D-5B
DIODE GEN PURP 400V 5A
DIODE GEN PURP 50V 1A D-5A
DIODE GEN PURP 50V 1A
DIODE GEN PURP 50V 20A DO203AA
DIODE GEN PURP 50V 2A G AXIAL
DIODE GEN PURP 50V 3A D-5B
DIODE GEN PURP 50V 3A
DIODE GEN PURP 50V 70A DO5
DIODE GEN PURP 600V 1A D-5A
DIODE GEN PURP 600V 1A
DIODE GEN PURP 600V 3A D-5B
DIODE GEN PURP 600V 5A
DIODE GEN PURP 800V 1A A SQ-MELF
DIODE GEN PURP 800V 1A D-5A
DIODE GEN PURP 800V 1A
DIODE GEN PURP 800V 3A B SQ-MELF
DIODE GEN PURP 800V 5A
DIODE GP 100V 850MA A AXIAL
DIODE SCHOTTKY 16V 33MA DO35
DIODE SCHOTTKY 40V 3A B AXIAL
DIODE SCHOTTKY 40V 3A B SQ-MELF
DIODE SCHOTTKY 45V 1A DO213AB
DIODE SCHOTTKY 45V 1A DO41
DIODE SCHOTTKY 50V 33MA DO213AA
DIODE SCHOTTKY 50V 33MA DO35
DIODE SCHOTTKY 50V UB
DIODE SCHOTTKY UB
DIODE ZENER 10V 500MW DO213AA
DIODE ZENER 10V 500MW MELF
DIODE ZENER 11V 500MW DO213AA
DIODE ZENER 11V 500MW MELF
DIODE ZENER 120V 500MW DO35
DIODE ZENER 12V 500MW DO35
DIODE ZENER 12V 500MW MELF
DIODE ZENER 13V 500MW DO213AA
DIODE ZENER 13V 500MW DO35
DIODE ZENER 14V 500MW DO213AA
DIODE ZENER 15V 500MW DO213AA
DIODE ZENER 15V 500MW MELF
DIODE ZENER 16V 500MW DO213AA
DIODE ZENER 17V 500MW DO213AA
DIODE ZENER 18V 500MW DO213AA
DIODE ZENER 18V 500MW MELF
DIODE ZENER 19V 500MW DO213AA
DIODE ZENER 2.7V 500MW DO35
DIODE ZENER 20V 500MW DO213AA
DIODE ZENER 20V 500MW DO35
DIODE ZENER 22V 500MW DO213AA
DIODE ZENER 24V 500MW DO213AA
DIODE ZENER 25V 500MW DO213AA
DIODE ZENER 28V 500MW DO213AA
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.6V 500MW DO35
DIODE ZENER 33V 500MW DO213AA
DIODE ZENER 33V 500MW DO35
DIODE ZENER 3V 500MW DO35
DIODE ZENER 4.3V 500MW DO35
DIODE ZENER 4.7V 500MW DO35
DIODE ZENER 5.6V 500MW DO35
DIODE ZENER 5.6V 5W E AXIAL
DIODE ZENER 6.2V 500MW DO35
DIODE ZENER 6.2V 5W D5B
DIODE ZENER 6.2V 5W E AXIAL
DIODE ZENER 6.8V 500MW B AXIAL
DIODE ZENER 6.8V 500MW MELF
DIODE ZENER 9.1V 500MW MELF
DIODE ZENER
RECTIFIER
T MET BI 500W 7.5V SM TR
TVS DIODE 10.2VWM 16.7VC DO13
TVS DIODE 100VWM 168VC DO13
TVS DIODE 102VWM 165VC DO13
TVS DIODE 10CFLATPACK
TVS DIODE 10VWM 16.7VC DO13
TVS DIODE 11.1VWM 18.2VC DO13
TVS DIODE 11.4VWM 21VC C SQ-MELF
TVS DIODE 110VWM 182VC DO13
TVS DIODE 111VWM 179VC DO13
TVS DIODE 11VWM 18.2VC DO13
TVS DIODE 121.6VWM 218.4VC MELF
TVS DIODE 128VWM 207VC DO13
TVS DIODE 128VWM 213VC DO13
TVS DIODE 12VWM 21.2VC DO13
TVS DIODE 13.6VWM 22.5VC DO13
TVS DIODE 136VWM 219VC DO13
TVS DIODE 13VWM 22.5VC DO13
TVS DIODE 145VWM 234VC DO13
TVS DIODE 145VWM 245VC DO13
TVS DIODE 15.2VWM 27.7VC SQ-MELF
TVS DIODE 150VWM 261VC DO13
TVS DIODE 152VWM 273VC C SQ-MELF
TVS DIODE 154VWM 246VC DO13
TVS DIODE 15VWM 25.2VC DO13
TVS DIODE 160VWM 278VC DO13
TVS DIODE 17.1VWM 27.7VC DO13
TVS DIODE 170VWM 294VC DO13
TVS DIODE 171VWM 274VC DO13
TVS DIODE 18.8VWM 30.6VC DO13
TVS DIODE 185VWM 328VC DO13
TVS DIODE 20.6VWM 37.4VC SQ-MELF
TVS DIODE 20VWM 33.2VC DO13
TVS DIODE 22.8VWM 43.68V SQ-MELF
TVS DIODE 23.1VWM 37.5VC DO13
TVS DIODE 25VWM 41.4VC DO13
TVS DIODE 28.2VWM 45.7VC DO13
TVS DIODE 28VWM 45.7VC DO13
TVS DIODE 30.5VWM 47.6VC G AXIAL
TVS DIODE 30.8VWM 49.9VC DO13
TVS DIODE 32.7VWM 59.1VC SQ-MELF
TVS DIODE 33.3VWM 53.9VC DO13
TVS DIODE 35.8VWM 64.6VC SQ-MELF
TVS DIODE 36VWM 59.3VC DO13
TVS DIODE 38.8VWM 70.1VC SQ-MELF
TVS DIODE 40.2VWM 64.8VC DO13
TVS DIODE 40.3VWM 63.5VC DO13
TVS DIODE 40.3VWM 63.5VC G AXIAL
TVS DIODE 40VWM 64.8VC DO13
TVS DIODE 42.6VWM 80.85V SQ-MELF
TVS DIODE 43.6VWM 70.1VC DO13
TVS DIODE 43VWM 70.1VC DO13
TVS DIODE 47.1VWM 85.3VC SQ-MELF
TVS DIODE 47.8VWM 77VC DO13
TVS DIODE 47VWM 77VC DO13
TVS DIODE 49VWM 78.5VC DO13
TVS DIODE 49VWM 78.5VC G AXIAL
TVS DIODE 5.2VWM 10.5VC SQ-MELF
TVS DIODE 5.2VWM 11.03VC SQ-MELF
TVS DIODE 5.7VWM 11.2VC C AXIAL
TVS DIODE 5.7VWM 11.2VC SQ-MELF
TVS DIODE 5.8VWM 10.5VC DO13
TVS DIODE 51.7VWM 97.1VC SQ-MELF
TVS DIODE 53VWM 85VC DO13
TVS DIODE 56VWM 103.1VC SQ-MELF
TVS DIODE 5VWM 8.5VC DO13
TVS DIODE 6.4VWM 11.3VC DO13
TVS DIODE 64.1VWM 103VC DO13
TVS DIODE 64VWM 103VC DO13
TVS DIODE 6VWM 11.3VC DO13
TVS DIODE 7.02VWM 12.1VC DO13
TVS DIODE 7.5VWM 13.4VC DO13
TVS DIODE 7.78VWM 13.4VC DO13
TVS DIODE 70.1VWM 113VC DO13
TVS DIODE 70VWM 113VC DO13
TVS DIODE 75VWM 125VC DO13
TVS DIODE 76VWM 137.6VC SQ-MELF
TVS DIODE 77.8VWM 125VC DO13
TVS DIODE 7VWM 12.1VC DO13
TVS DIODE 8.55VWM 14.5VC DO13
TVS DIODE 8.5VWM 14.5VC DO13
TVS DIODE 86.6VWM 151.3V SQ-MELF
TVS DIODE 86.6VWM 151.3VC AXIAL
TVS DIODE 9.1VWM 16.9VC SQ-MELF
TVS DIODE 9.4VWM 15.6VC DO13
TVS DIODE 9.9VWM 18.2VC SQ-MELF
TVS DIODE 94VWM 152VC DO13
TVS DIODE 98.8VWM 187.74VC MELF
TVS DIODE 9VWM 15.6VC DO13
UNI-DIRECTIONAL TVS
VOLTAGE REGULATOR
ZENER DIODE

<< Prev Next >>