Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM8S15ATHE3/I SM8S15ATHE3/I

Description
Manufacturer: Vishay Win Source Part Number: 1097200-SM8S15ATHE3/ I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AC STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 270A Power Dissipation - Pd: 6600W (6.6kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097200-SM8S15ATHE3/ I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AC STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 270A Power Dissipation - Pd: 6600W (6.6kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S15ATHE3/I - 1097200-SM8S15ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S15ATHE3/I
1097200-SM8S15ATHE3/I
TVS - TVS - Diodes - SM8S15ATHE3/I 1097200-SM8S15ATHE3/I
Manufacturer: Vishay Win Source Part Number: 1097200-SM8S15ATHE3/ I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AC STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 24.4V Peak Pulse Current(Ippm): 270A Power Dissipation - Pd: 6600W (6.6kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097200-SM8S15ATHE3/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AC
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 24.4V
Peak Pulse Current(Ippm): 270A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6600W 15V TVS Protection Diode - 144-SM8S15ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6600W 15V TVS Protection Diode
144-SM8S15ATHE3/I
6600W 15V TVS Protection Diode 144-SM8S15ATHE3/I
Trans Voltage Suppressor Diode, 6600W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S15ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S15ATHE3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 6600W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S15ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S15ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8S15ATHE3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 270A Ipp Tvs Diode Surface Mount DO-218AC

24.4V Clamp 270A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Diodes - SM8S15ATHE3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 270A Ipp Tvs Diode Surface Mount DO-218AC

24.4V Clamp 270A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S15ATHE3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S15ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S15ATHE3/I
TVS DIODE 15VWM 24.4VC DO218AC

TVS DIODE 15VWM 24.4VC DO218AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097200-SM8S15ATHE3/I 144-SM8S15ATHE3/I SM8S15ATHE3/IGITR-ND SM8S15ATHE3/I
Product Name TVS - TVS - Diodes - SM8S15ATHE3/I 6600W 15V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-218AC DO-218AC DO-218AC
VWM 15 volts
IPPM 270 amps
VC 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data