Vishay Intertechnology, Inc. 3600W 26V TVS Protection Diode SM5S26ATHE3/I

Description
Trans Voltage Suppressor Diode, 3600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM5S26ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26ATHE3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 3600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM5S26ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26ATHE3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600W 26V TVS Protection Diode - 144-SM5S26ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3600W 26V TVS Protection Diode
144-SM5S26ATHE3/I
3600W 26V TVS Protection Diode 144-SM5S26ATHE3/I
Trans Voltage Suppressor Diode, 3600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM5S26ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26ATHE3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM5S26ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298320-SM5S26ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298320-SM5S26ATHE3/I
Circuit Protection - TVS - Diodes 1298320-SM5S26ATHE3/I
Win Source Part Number: 1298320-SM5S26ATHE3/ I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 86A Package / Case: DO-218AC Supplier Device Package: DO-218AC Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S26

Win Source Part Number: 1298320-SM5S26ATHE3/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 86A
Package / Case: DO-218AC
Supplier Device Package: DO-218AC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM5S26

Buy Now Datasheet
TVS Diodes - SM5S26ATHE3/I-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AC

42.1V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S26ATHE3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S26ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S26ATHE3/I
TVS DIODE 26VWM 42.1VC DO218AC

TVS DIODE 26VWM 42.1VC DO218AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM5S26ATHE3/I 1298320-SM5S26ATHE3/I SM5S26ATHE3/I-ND SM5S26ATHE3/I
Product Name 3600W 26V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-218AC DO-218AC DO-218AC
Unlock Full Specs
to access all available technical data