Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 70 80 90 100 110 120 127 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 180 187
Product Name Notes
500W, 27.1V, 10%, BIDIRECTIONAL,
500W, 79V, 10%, BIDIRECTIONAL, T
500W, 86.5V, 10%, BIDIRECTIONAL,
DIODE FAST MELF 1200V 500NS 175C
DIODE GEN PURP 100V 2A DO214AC
DIODE GEN PURP 1KV 2A DO214AC
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 2A DO214AC
DIODE GEN PURP 400V 2A DO214AC
DIODE GEN PURP 600V 2A DO214AC
DIODE GEN PURP 800V 2A DO214AC
DIODE GP 1.8KV 2A MELF DO-213AB
DIODE GP 2KV 2A MELF DO-213AB
DIODE GP 50V 1A MELF DO-213AB
Interface
SA, DO-204AC, 13V, 21.5V, BOX
SA, DO-204AC, 14V, 23.2V, BOX
SA, DO-204AC, 15V, 24.4V, BOX
SA, DO-204AC, 18V, 29.2V, BOX
SA, DO-204AC, 20V, 32.4V, BOX
SA, DO-204AC, 24V, 38.9V, BOX
SA, DO-204AC, 28V, 45.4V, BOX
SA, DO-204AC, 30V, 48.4V, BOX
SA, DO-204AC, 33V, 53.3V, BOX
SA, DO-204AC, 36V, 58.1V, BOX
SA, DO-204AC, 5V, 9.2V, BOX
SA, DO-204AC, 6.5V, 11.2V, BOX
SA, DO-204AC, 6V, 10.3V, BOX
TRANS VOLTAGE SUPPRESSOR DIODE
TVS DIODE 120VWM 193VC DO204AC
TVS DIODE 12VWM 19.9VC AXIAL
TVS DIODE 12VWM 19.9VC DO15
TVS DIODE 12VWM 19.9VC DO204AC
TVS DIODE 12VWM 20.9VC DO204AC
TVS DIODE 12VWM 22VC DO204AC
TVS DIODE 130VWM 209VC DO204AC
TVS DIODE 13VWM 21.5VC AXIAL
TVS DIODE 13VWM 21.5VC DO204AC
TVS DIODE 13VWM 22.58VC DO204AC
TVS DIODE 13VWM 23.8VC DO204AC
TVS DIODE 14VWM 23.2VC DO204AC
TVS DIODE 14VWM 24.36VC DO204AC
TVS DIODE 14VWM 25.8VC DO204AC
TVS DIODE 150VWM 243VC DO204AC
TVS DIODE 150VWM 268VC DO204AC
TVS DIODE 15VWM 24.4VC AXIAL
TVS DIODE 15VWM 24.4VC DO15
TVS DIODE 15VWM 24.4VC DO204AC
TVS DIODE 15VWM 25.62VC DO204AC
TVS DIODE 15VWM 26.9VC DO204AC
TVS DIODE 160VWM 257VC DO204AC
TVS DIODE 160VWM 259VC DO204AC
TVS DIODE 16VWM 26VC AXIAL
TVS DIODE 16VWM 26VC DO15
TVS DIODE 16VWM 26VC DO204AC
TVS DIODE 16VWM 27.3VC DO204AC
TVS DIODE 16VWM 28.8VC DO204AC
TVS DIODE 170VWM 275VC DO204AC
TVS DIODE 170VWM 304VC DO204AC
TVS DIODE 17VWM 27.6VC AXIAL
TVS DIODE 17VWM 27.6VC DO204AC
TVS DIODE 17VWM 27.7VC DO204AC
TVS DIODE 17VWM 30.5VC DO204AC
TVS DIODE 18VWM 29.2VC DO204AC
TVS DIODE 18VWM 30.66VC DO204AC
TVS DIODE 18VWM 32.2VC DO204AC
TVS DIODE 18VWM 39.4VC DO204AC
TVS DIODE 20VWM 32.4VC AXIAL
TVS DIODE 20VWM 32.4VC DO15
TVS DIODE 20VWM 32.4VC DO204AC
TVS DIODE 20VWM 35.8VC DO204AC
TVS DIODE 20VWM 43VC DO204AC
TVS DIODE 22VWM 35.5VC DO204AC
TVS DIODE 22VWM 39.4VC DO204AC
TVS DIODE 22VWM 46.6VC DO204AC
TVS DIODE 24VWM 38.9VC DO204AC
TVS DIODE 24VWM 43VC DO204AC
TVS DIODE 24VWM 50.1VC DO204AC
TVS DIODE 26VWM 42.1VC AXIAL
TVS DIODE 26VWM 42.1VC DO204AC
TVS DIODE 26VWM 44.21VC DO204AC
TVS DIODE 26VWM 46.6VC DO204AC
TVS DIODE 26VWM 53.5VC DO204AC
TVS DIODE 28VWM 45.4VC AXIAL
TVS DIODE 28VWM 45.4VC DO204AC
TVS DIODE 28VWM 47.67VC DO204AC
TVS DIODE 28VWM 50.1VC DO204AC
TVS DIODE 28VWM 59VC DO204AC
TVS DIODE 30VWM 48.4VC AXIAL
TVS DIODE 30VWM 48.4VC DO15
TVS DIODE 30VWM 48.4VC DO204AC
TVS DIODE 30VWM 50.82VC DO204AC
TVS DIODE 30VWM 53.5VC DO204AC
TVS DIODE 30VWM 64.3VC DO204AC
TVS DIODE 33VWM 53.3V DO204 BUL
TVS DIODE 33VWM 53.3VC AXIAL
TVS DIODE 33VWM 53.3VC DO15
TVS DIODE 33VWM 53.3VC DO204AC
TVS DIODE 33VWM 55.97VC DO204AC
TVS DIODE 33VWM 59VC DO204AC
TVS DIODE 33VWM 71.4VC DO204AC
TVS DIODE 36VWM 58.1VC AXIAL
TVS DIODE 36VWM 58.1VC DO204AC
TVS DIODE 36VWM 61.01VC DO204AC
TVS DIODE 36VWM 64.3VC DO204AC
TVS DIODE 40VWM 64.5VC DO204AC
TVS DIODE 40VWM 71.4VC DO204AC
TVS DIODE 43VWM 69.4VC DO204AC
TVS DIODE 43VWM 76.7VC DO204AC
TVS DIODE 45VWM 72.7VC AXIAL
TVS DIODE 45VWM 72.7VC DO204AC
TVS DIODE 48VWM 77.4VC DO204AC
TVS DIODE 51VWM 82.4VC AXIAL
TVS DIODE 51VWM 82.4VC DO204AC
TVS DIODE 51VWM 91.1VC DO204AC
TVS DIODE 54VWM 87.1VC DO204AC
TVS DIODE 54VWM 96.3VC DO204AC
TVS DIODE 58VWM 103VC DO204AC
TVS DIODE 58VWM 93.6VC DO204AC
TVS DIODE 5VWM 9.2VC AXIAL
TVS DIODE 5VWM 9.2VC DO15
TVS DIODE 5VWM 9.2VC DO204AC
TVS DIODE 5VWM 9.66VC DO204AC
TVS DIODE 6.5VWM 11.2VC DO15
TVS DIODE 6.5VWM 11.2VC DO204AC
TVS DIODE 6.5VWM 12.3VC DO204AC
TVS DIODE 60VWM 101.64VC DO204AC
TVS DIODE 60VWM 96.8VC DO204AC
TVS DIODE 64VWM 103VC AXIAL
TVS DIODE 64VWM 103VC DO204AC
TVS DIODE 6VWM 10.3VC AXIAL
TVS DIODE 6VWM 10.3VC DO15
TVS DIODE 6VWM 10.3VC DO204AC
TVS DIODE 6VWM 11.4VC DO204AC
TVS DIODE 7.5VWM 12.9VC DO204AC
TVS DIODE 70VWM 113VC DO204AC
TVS DIODE 70VWM 125VC DO204AC
TVS DIODE 75VWM 121VC DO204AC
TVS DIODE 7VWM 12VC AXIAL
TVS DIODE 7VWM 12VC DO204AC
TVS DIODE

<< Prev Next >>