11.3V Clamp 132A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5KW,7.5V 5%,BIDIR,SMC TVS
TVS DIODE 6.4VWM 11.3VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T7V5CA-M3/57T-ND | 53T3388 | SM15T7V5CA-M3/57T |
| Product Name | TVS Diodes | 1.5Kw,7.5V 5%,bidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 11.3 volts | 11.3 volts |