DIODE STD 1000V 1.5A SOD123FL
Interface Product overview: SM5399PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5399PL-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368289-SM5399PL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: SM5399
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Interface
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 353-SM5399PL-TP-ND | 280-SM5399PL-TP | 1368289-SM5399PL-TP | SM5399PL-TP |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Bulk | SOD-123 | ||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts |