Rochester Electronics Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 41
Product Name Notes
16/32-BIT CMOS MICROCOMPUTER
2GHz, indoor, SEC+CAN r2
32-bit ARM Cortex-M0+
32-bit ARM Cortex-M33, QDDKEY/PUF
32-bit ARM Cortex-M33
32-bit ARM Cortex-M4 microcontroller
32-bit ARM Cortex-M4
32-bit ARM M4
32-bit Cortex M0+
32Bit ARM SoC, 600MHz, DDR3L, vTSEC, PCIe, USB2, CAN, SEC, 0 to 105C, Rev2.0
Arm Cortex-M33, QDDKEY/PUF
ARM Cortex-M33
ARM Cortex-M4,IntrinsicI D Quiddikey
CTV Microcontroller Video and Sound Processing IC
Half Bridge Based Peripheral Driver, PDSO24
IC MCU 16BIT 128KB FLASH 48LQFP
IC MCU 16BIT 128KB FLASH
Layerscape 64-bit Arm Cortex-A72, 8-core, 2.2GHz, -40 to 105C (Tj), Security enabled, CAN-FD
Layerscape 64-bit Arm Cortex-A72, Dual-core, 1.3GHz, AEC-Q100 Grade 3, Security enabled, 3D GPU
Layerscape® 1012A Low Power Processor
Low Power 32-bit Microcontroller based on ARM Cortex-M4
Low-Cost Microcontrollers (MCUs) based on Arm Cortex M0 Cores
LPC800 - Low-Cost Microcontrollers (MCUs) based on Arm Cortex -M0+ Core
LPC800 - Microcontrollers (MCUs) based on Arm Cortex-M0+ Cores
LPC802UKZ - Low-Cost Microcontrollers (MCUs) based on Arm Cortex M0+ Cores
LPC804M101JHI33 - Low-Cost Microcontrollers (MCUs) based on Arm
LPC8N04FHI24Z - Low-Cost Microcontrollers (MCUs) based on Arm Cortex M0+ Cores with NFC
LS101 - QorIQ Layerscape 32-bit ARM SoC
LS102 - QorIQ Layerscape 32-bit ARM SoC
LS1023A - QorIQ Layerscape, ARM Cortex-A53, Multi-Core Communications Processor
LS1023A ST WE 1.6G 23x23
LS1028A QorIQ Layerscape 1028A Industrial Applications Processor
LS102MA - Microprocessors (MPU) ARM1136JF-S 32Bit 2 Core 650MHz
LS1043A - QorIQ Layerscape, ARM Cortex-A53, Multi-Core Communications Processor
LS1043A R1.1 ST 1.4GHZ
LS1043A R1.1 ST 1.6GHZ
LS1043A ST WE 1.6G 23x23
LS1043A XT 1.0GHZ 23x23
LS1046A - QorIQ Layerscape, ARM Cortex-A72, Multi-Core Communications Processor
LS2044A ST 2100 R1.1
LS2084A - QorIQ Layerscape Multi-Core Communications Processor
LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 12-core, 2.2GHz, -40 to 105C (Tj), Security enabled, CAN-FD
LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 12-core, 2.2GHz, -40 to 105C, Security disabled, CAN-FD
LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 16-core, 2.2GHz, -40 to 105C (Tj), Security disabled, CAN-FD
LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 8-core, 2.2GHz, -40 to 105C (Tj), Security disabled, CAN-FD
LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 8-core, 2.2GHz, -40 to 105C (Tj), Security enabled, CAN-FD
M16C/28 - 16-bit Microcomputers
M16C/29 - 16-bit Microcomputers
M16C/29 - Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80
M16C/29 - Microcontroller, 16-Bit, FLASH, M16C CPU
M16C/30P - 16-bit Microcomputers
M16C/62P - 16-bit Microcomputers
M30201 - Microcontroller, 16-Bit, FLASH, M16C CPU
M30260 - M30260F6AGP - M16C / 26A MCU
M30260 - M30260F8AGP - M16C / 26B MCU
M30280FCHP - M16C / 28 MCU
M3030SFEPGP - IC MCU 16Bit M16C/60 FLASH 192kB (192k x 8) 16MHz 2.7V - 3.6V
M3062 - Microcontroller, 32-Bit, FLASH, M16C CPU, 16MHz, PQFP100
M30626FHPGP - M16C / 62P MCU
M306N5FCVFP - Microcontroller, 16-Bit, FLASH, M16C CPU, 20MHz, CMOS, PQFP100
M30800 - Microcontroller, 16-Bit, FLASH, M16C CPU
M30800 - Microcontroller, 32-Bit, FLASH, M16C CPU, 16MHz, PQFP100
M3083 - Microcontroller, 32-Bit, FLASH, M16C CPU, 32MHz, PQFP100
M30843FHTGP - 32-BIT GENERAL MCU
M30853 - Microcontroller, 32-Bit, FLASH, M32C CPU
M30879FLBGP - MCU 3/5V 1024K Pb-free 100-LQFP
M32C/85 - 32-bit Microcomputers
microcomputers M16C FAMILY / M16C/Tiny
Microcontroller IC
Microcontroller, 16-Bit, 16MHz, CMOS
Microcontroller, 16-Bit, 16MHz
Microcontroller, 16-Bit, 24MHz
Microcontroller, 16-Bit, FLASH, 10MHz, CMOS, PQFP56
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP64
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PQFP80
Microcontroller, 16-Bit, FLASH, 24MHz, CMOS, PQFP100
Microcontroller, 16-Bit, FLASH, M16C CPU, 20MHz, CMOS, PQFP80
Microcontroller, 16-Bit, FLASH, M16C CPU, 24MHz, CMOS, PQFP100
Microcontroller, 16-Bit, FLASH, M16C CPU, 5.12MHz, CMOS, PQFP64
Microcontroller, 16-Bit, FLASH, M16C CPU
Microcontroller, 16-Bit, Flash, M16C/80 CPU
Microcontroller, 16-Bit, Flash, M16C10 CPU
Microcontroller, 16-Bit, OTPROM, M16C CPU, 16MHz, CMOS, PQFP100
Microcontroller, 16-Bit, ROM LESS, M16C CPU, 24MHz, CMOS, PQFP100
Microcontroller, 16/32-Bit, Flash, M32C/83 CPU
Microcontroller, 24MHz
Microcontroller, 32-Bit, 32MHz
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100
Microcontroller, 32-Bit, FLASH, 40MHz, CMOS, PQFP144
Microcontroller, 32-Bit, FLASH, 40MHz, PQFP144
Microcontroller, 32-Bit, FLASH, M32C CPU
Microcontroller, 32-Bit, FLASH, M32C/80 CPU, 32MHz, CMOS, PQFP100
Microcontroller, 32-Bit, FLASH, M32R CPU
Microcontroller, 32-Bit, M32C/80 CPU, 32MHz, CMOS, PQFP100
Microcontroller, CMOS
Microcontroller
Multifunction Peripheral, CMOS, PBGA625
Multifunction Peripheral, CMOS, PBGA780
Pentium II Processor Low-Power Module, x86 Arch
Pentium Microprocessor II, x86 Arch, Low-Power Module
Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex-M4 Core and Security
QorIQ 64-bit Arm Cortex-A72 CPUs with eight A72 cores arranged as four clusters. Each cluster has two cores sharing a 1 MB L2 cache
QorIQ 64-bit Arm Cortex-A72 CPUs with four A72 cores arranged as two clusters. Each cluster has two cores sharing a 1 MB L2 cache
QorIQ 64-bit ARM MPU, 600MHz Ext Temp, PFE 2xGbE PCIe USB3 USB2 SATA3 NoSEC 1GHz DDR3L 9.6x9.6mm LGA
QorIQ 64-bit ARM MPU, 800MHz Std Temp, PFE 2xGbE PCIe USB3 USB2 SATA3, SEC, 1GHz DDR3L 9.6x9.6mm LGA
QorIQ eight ARM Cortex-A53 (32/64bit) cores
QorIQ Layerscape 2xA72 64Bit ARM-1.2G DDR4-1.6G PCIe 1/10GbE SATA USB SEC 0-105C 23x23pkg 0.9V
QorIQ Layerscape 2xA72 64Bit ARM-1.4G DDR4-2.1G PCIe 1/10GbE SATA USB SEC -40-105C 23x23pkg 1.0V
QorIQ Layerscape 2xA72 64Bit ARM-1.8G DDR4-2.1G PCIe 1/10GbE SATA USB -40-105C 23x23pkg 1.0V
QorIQ Layerscape 32-bit ARM SoC, 2 cores @ 900MHz, GbE, PCIe, DDR3,SATA, VoIP, DECT,DPI, 0 to 70C Ta
QorIQ, 2xCPU 64-Bit ARM Arch, 1.2GHz, DDR3L/4, PCIe, 1/10GbE, HW Accel, SEC, -40 105C,23x23 pkg,R1.1
QorIQ, 2xCPU 64-Bit ARM Arch, 1.2GHz, DDR3L/4, PCIe, 1/10GbE, HW Accel, SEC, 0 - 105C,23x23 pkg,R1.1
QorIQ, 2xCPU 64-Bit ARM Arch, 1.4GHz, DDR3L/4, PCIe, 1/10GbE, HW Accel, -40 105C, 23x23 pkg, R1.1
QorIQ, 4xCPU 64-Bit ARM Arch, 1.0GHz, DDR3L/4, PCIe, 1/10GbE, HW Accel, SEC, -40 105C,23x23 pkg,R1.1
QorIQ, 4xCPU 64-Bit ARM Arch, 1.0GHz, DDR3L/4, PCIe, 1/10GbE, HW Accel, SEC, -40 to 105C, 21x21 pkg
QorIQ, 4xCPU 64-Bit ARM Arch, 1.4GHz, DDR3L/4, PCIe, 1/10GbE, HW Accel, -40 105C, 21x21 pkg
RISC Microcontroller, 32-Bit, 100MHz
RISC Microcontroller, 32-Bit, FLASH, 100MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, 150MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, 30MHz, CMOS, PDSO20
RISC Microcontroller, 32-Bit, FLASH, 30MHz, CMOS, PQCC33
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 30MHz, CMOS, PDIP8
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 30MHz, CMOS, PDSO16
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 30MHz, CMOS, PDSO20
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 30MHz, CMOS, PQCC33
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0+ CPU, 30MHz, PDSO20
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 100MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PBGA98
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQCC48
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP64
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, PBGA98
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, PQFP64
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz, CMOS, PQFP208
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz, PBGA100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz, PBGA180
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz
RISC Microcontroller, 64-Bit, CORTEX-A72 CPU, 2100MHz, CMOS, PBGA1292
RISC Microcontroller, 8-Bit, FLASH, CORTEX-M0+ CPU, 15MHz
RISC Microcontroller
RISC Microprocessor, 32-Bit, 1000MHz, CMOS, PBGA525
RISC Microprocessor, 64-Bit, 1000MHz, CMOS
RISC Microprocessor, 64-Bit, 1800MHz, CMOS, PBGA1517
RISC Microprocessor, 64-Bit, 2000MHz, CMOS, PBGA1517
RISC Microprocessor, 64-Bit, 2200MHz, CMOS, PBGA1517
RISC Microprocessor, 64-Bit, 600MHz, CMOS
RISC Microprocessor, 64-Bit, 800MHz, CMOS
Semiconductor
SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER M16C Series
SoC, CMOS, PBGA448
SoC, CMOS, PBGA621
SoC, CMOS, PBGA780
SOC

<< Prev Next >>