32-bit ARM M4
ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Category: OEM Souring
Win Source Part Number: 1467223-LPC54608J512
Manufacturer: NXP
ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 512KB FLASH 208LQFP
IC MCU 32BIT 512KB FLASH 208LQFP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC54608J512BD208K | 568-LPC54608J512BD208K-ND | 1467223-LPC54608J512BD208K | LPC54608J512BD208K | LPC54608J512BD208K | LPC54608J512BD208K |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | QFP; Other; LQFP208 | LFQP; Other; 208-LQFP | QFP; Other; 208-LQFP | QFP | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | |||
| Bits | Other; A/D 12x12b SAR |