Renesas Electronics Corporation 16-bit 16BIT 192KB Embedded Microcontroller MCU M30302FEPGP#U5

Description
M16C/30P - 16-bit Microcomputers
Request a Quote Datasheet
Description
M16C/30P - 16-bit Microcomputers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M30302FEPGP#U5 - Rochester Electronics
Newburyport, MA, United States
M16C/30P - 16-bit Microcomputers

M16C/30P - 16-bit Microcomputers

Supplier's Site Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-M30302FEPGP#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-M30302FEPGP#U5
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-M30302FEPGP#U5
IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: M30302FEPGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPGP#U5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: M30302FEPGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPGP#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30302FEPGP#U5 - 784996-M30302FEPGP#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30302FEPGP#U5
784996-M30302FEPGP#U5
Embedded - Embedded - Microcontrollers - M30302FEPGP#U5 784996-M30302FEPGP#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 784996-M30302FEPGP#U 5 Series: M16C M16C/30 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 18x10b Oscillator Type: External Supply Voltage: 2.7 V ~ 5.5 V Family Name: M30302 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFQFP (14x14) Alternative Parts (Cross-Reference): TMP95CW65F(TZ); TMP95CW65F(JZ); TMP95C265F; TMP95CW65F(Z); Introduction Date: August 20, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 784996-M30302FEPGP#U5
Series: M16C M16C/30
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: M30302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): TMP95CW65F(TZ); TMP95CW65F(JZ); TMP95C265F; TMP95CW65F(Z);
Introduction Date: August 20, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30302FEPGP#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30302FEPGP#U5-ND
Microcontrollers M30302FEPGP#U5-ND
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin LQFP - 668-M30302FEPGP#U5 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin LQFP
668-M30302FEPGP#U5
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin LQFP 668-M30302FEPGP#U5
MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin LQFP

MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin LQFP

Supplier's Site
Embedded - Microcontrollers - M30302FEPGP#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FEPGP#U5
Embedded - Microcontrollers M30302FEPGP#U5
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FEPGP#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FEPGP#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FEPGP#U5
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - M30302FEPGP#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30302FEPGP#U5
Microcontrollers M30302FEPGP#U5
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30302FEPGP#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FEPGP#U5
Microcontrollers M30302FEPGP#U5
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30302FEPGP#U5 685-M30302FEPGP#U5 784996-M30302FEPGP#U5 M30302FEPGP#U5-ND 668-M30302FEPGP#U5 M30302FEPGP#U5 M30302FEPGP#U5 M30302FEPGP#U5 M30302FEPGP#U5
Product Name 16-bit 16BIT 192KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30302FEPGP#U5 Microcontrollers MCU 16-bit R8C CISC 192KB Flash 3.3V/5V 100-Pin LQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Last Time Buy
Package Type QFP; Other; LQFP100 Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
RAM 6 KB 192 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 3.3 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA9 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers