Rochester Electronics Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 41
Product Name Notes
(GX1-200B-85-1.8) 32-Bit Microprocessor, GEODE, x86 Arch.
128kB Flash, 48MHz, DMA
16-Bit Size, 0-Ext Bit, 64MHz, CMOS, PQFP80
1MB SRAM, 1.3MB FLASH
2M Flash, 1.5MB SRAM, 2x
32-bit Microcontrollers
80486DX- Microprocessor, x86 Arch, 32-Bit, 75MHz, CMOS, PQFP208
80C186EB - Microprocessor, 16-Bit
80C186XL - Microprocessor, 16-Bit
80C186XL -16-Bit High-Integration Embedded Processors
80C188EB - Microprocessor, 16-Bit
80C188XL - MPU Intel 186 CISC 16-Bit
80C196KC - Advanced 16-Bit Chmos Microcontroller
80C196KC -Advanced 16-Bit Chmos Microcontroller
80C31BH - Microcontroller, 8-Bit
87C196KB - 16-bit Microcontroller, high performance, MCS-96 microcontroller family
87C196KC - 16-bit Microcontroller, high performance, MCS-96 microcontroller family
87C196NT - 16-bit Microcontroller, high performance, MCS-96 microcontroller family
87C51 - 8-Bit CHMOS Microcontroller (Intel) - 87C51-1
87C51 - Microcontroller, 8-Bit, 32k OTPROM, CMOS, PLCC40
ELANSC300 - Microcontroller, 32-Bit CPU
EP9301 - Entry-level ARM9 System-on-chip Processor
EP9302 - High-speed ARM9 System-on-chip Processor with MaverickCrunch
EP9307 - ARM9 SOC with Ethernet, USB,Display and Touchscreen
FAN3121C - Buffer/Inverter Based Peripheral Driver
FAN3122T - Buffer/Inverter Based Peripheral Driver, PDSO8
FS32K - S32K116, ARM Cortex M0+ MCU, Flash 128K
FS32K - S32K118, ARM Cortex M0+ MCU, Flash 256K
FS32K - S32K142 32-bit MCU, ARM Cortex-M4F
FS32K - S32K142, M4F, Flash 256K, RAM 32KB
FS32K - S32K144 32-bit MCU, ARM
FS32K - S32K144 Arm Cortex-M4F, 512 Kb Flash
FS32K - S32K146 Arm Cortex-M4F, 1 Mb Flash
FS32K - S32K148 Arm Cortex-M4F, 2 Mb Flash
FS32R29 - S32R29 multicore Power Architecture, 500 MHz, ISO 26262, AEC-Q100, CSE3 Security
FS32V - S32V234 quad-core Arm, 1 GHz, Security
Full Bridge Based Peripheral Driver, PDSO8
Half Bridge Based Peripheral Driver, PDSO20
Half Bridge Based Peripheral Driver, PZFM9
Half Bridge Based Peripheral Driver
HBMC430 - ARM Microcontrollers
High Performance, Low-Power System-On-Chip With Lcd Controller And Digital Audio Interface (Dai)
High-Performance Ultra-Low-Power System-On-Chip With Lcd Controller
IC MCU 32BIT 2MB CRAM 269LFBGA
MCU 8-bit MCS51 80C51 CISC ROMLess 5V
Microcontroller 4-8Bit General ROMLess
Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP208
Microcontroller, 32-Bit, FLASH, 33MHz, CMOS, PQFP208
Microcontroller, 4-Bit, EPROM, CMOS
Microcontroller, 4-Bit, EPROM
Microcontroller, 4-Bit, OTPROM, 4.2MHz, CMOS, PQFP100
Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PDIP28
Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PDIP42
Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PQFP64
Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PQFP80
Microcontroller, 4-Bit, OTPROM, 4MHz, CMOS, PQFP64
Microcontroller, 4-Bit, OTPROM, 4MHz
Microcontroller, 4-Bit, OTPROM, 8MHz, CMOS, PQFP64
Microcontroller, 4-Bit, OTPROM, 9MHz, CMOS, PDIP64
Microcontroller, 4-Bit, OTPROM, 9MHz, CMOS, PQFP64
Microcontroller, 4-Bit, OTPROM, CMOS, PDIP28
Microcontroller, 4-Bit, OTPROM, CMOS, PDIP42
Microcontroller, 4-Bit, OTPROM, CMOS, PDIP64
Microcontroller, 4-Bit, OTPROM, CMOS, PDSO28
Microcontroller, 4-Bit, OTPROM, CMOS, PDSO30
Microcontroller, 4-Bit, OTPROM, CMOS, PQFP44
Microcontroller, 4-Bit, OTPROM, CMOS, PQFP64
Microcontroller, 4-Bit, OTPROM, CMOS, PQFP80
Microcontroller, 4-Bit, OTPROM, HMCS400 CPU, 4.5MHz, CMOS, PDIP64
Microcontroller, 4-Bit, OTPROM, HMCS400 CPU, 4.5MHz, CMOS, PQFP64
Microcontroller, 4-Bit, OTPROM, HMCS400 CPU
Microcontroller, 4-Bit
Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP14
Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP8
Microcontroller, 8-Bit, MCS51 Core CISC, 32KB EPROM, 5V, 44-Pin PLCC
Microcontroller, 8-Bit, MCS51 Core CISC, 5V 44-Pin PLCC
Microcontroller, 8-Bit, ROM LESS, 20MHz, CMOS, PQFP44
Microcontroller, OTPROM, CMOS, PDIP42
Microcontroller, OTPROM, CMOS, PQFP100
Microprocessor Circuit, CMOS, PQCC33
Microprocessor, 32-Bit, 200MHz, CMOS, PPGA296
Microprocessor, 32-Bit, 233MHz, CMOS, PBGA352
Microprocessor, 32-Bit, 33MHz, CMOS, PQFP144
Microprocessor, 8-Bit, 6802
Microprocessor, x86 Arch, 32-Bit, 33MHz
RISC Microcontroller, 32-Bit, 200MHz, CMOS, PQFP176
RISC Microcontroller, 32-Bit, 80MHz
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQCC32
RISC Microcontroller, 32-Bit, FLASH, Cortex-M0+ CPU, 48MHz, CMOS, PQFP48
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 100MHz, CMOS, PBGA289
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 112MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 112MHz, CMOS, PQFP144
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP100
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP144
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP48
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64
RISC Microcontroller, 32Bit, i960 CPU,100MHz 132-Pin PQFP
RISC Microcontroller, 32Bit, i960 CPU,100MHz 5V 324-Pin BGA
RISC Microcontroller
RISC Microprocessor, 16-Bit, 20MHz, CMOS, PQCC68
RISC Microprocessor, 32-Bit, 240MHz, CMOS, PBGA257
RISC Microprocessor, 32-Bit, 33MHz, MOS, PQFP208
RISC Microprocessor, 32-Bit, 75MHz, CMOS, PQFP208
RISC Microprocessor, 32-Bit, 80MHz, CMOS, PQFP208
S32K116, M0+, Flash 128K
S32K142 - Arm Cortex-M4F, 80 MHz, 256 Kb Flash, CAN FD, FlexIO
S32K142 100 LQFP
S32K142 32-bit MCU, ARM
S32K144 - Microcontroller 48 LQFP
S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO
S32K144 32-bit MCU, ARM
S32K146, M4F, Flash 1M
S32K148 32-bit MCU, ARM
S32R29 multicore Power Architecture, 266 MHz, ISO 26262, AEC-Q100, CSE3 Security
S32R29 multicore Power Architecture, 500 MHz, ISO 26262, AEC-Q100, CSE3 Security
S56F8355MFG21ER2 - DAKAR - Microcontroller
S9S08SG4E2MTJ - S908SG4 - Microcontroller
Semiconductor
SH7201 - 32-bit Microcontrollers

<< Prev Next >>