The LPC55S06JBD64E is a 32-bit microcontroller based on the ARM Cortex-M33 architecture, designed for embedded applications. It operates at a frequency of up to 96 MHz and features 256 KB of on-chip flash memory and 96 KB of SRAM. The microcontroller includes a CASPER Crypto engine for hardware acceleration of cryptographic functions, enhancing security through TrustZone technology, which provides isolation for sensitive data and IP. This device supports various communication interfaces, including up to nine configurable serial peripherals through its Flexcomm Interface, which can function as USART, SPI, I²C, or I¬=S. It also incorporates multiple timers, including five general-purpose timers, a real-time clock, and a windowed watchdog timer, facilitating precise control and timing in applications. The LPC55S06JBD64E is equipped with advanced security features, such as a physical unclonable function (PUF), AES encryption, and secure boot capabilities, making it suitable for applications requiring robust security measures. Additionally, it supports a range of digital peripherals, including a 16-bit ADC, GPIO pins, and DMA controllers, providing flexibility for various application needs. This microcontroller is ideal for engineers looking for a secure, high-performance solution for their embedded projects.
ARM® Cortex®-M33 LPC55S0x Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
ARM Cortex-M33
IC MCU 32BIT 256KB FLASH 64HTQFP
IC MCU 32BIT 256KB FLASH 64HTQFP
IC MCU 32BIT 256KB FLASH 64HTQFP
ARM® Cortex®-M33 LPC55S0x Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-LPC55S06JBD64E-ND | LPC55S06JBD64E | LPC55S06JBD64E | LPC55S06JBD64E | LPC55S06JBD64E | LPC55S06JBD64E |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 96 MHz | 96 MHz | 96 MHz | 96 MHz | ||
| Bits | 16 Bit | |||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 256 KB |