16-Bit UVPROM MCU, 4MHz, NMOS, 68-Pin Ceramic LCC Product overview: LR8797BH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LR8797BH can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068668-LR8797BH
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LR8797BH | 1068668-LR8797BH |
| Product Name | 16-bit 4MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LR8797BH |
| Data Bus | 16 Bit |