RISC Microcontroller, 32-Bit, FLASH, CORTEX-M33 CPU, 150MHz, CMOS, PQFP100
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
IC MCU M33 256KB/128KB HLQFP100
ARM® Cortex®-M33 - Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC5536JBD100E | 568-LPC5536JBD100E-ND | LPC5536JBD100E | LPC5536JBD100E |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | |
| ROM Type | Flash | Flash | ||
| Package Type | QFP; Other; HLQFP100 | LFQP; Other; 100-LQFP | QFP | QFP; Other; 100-LQFP |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz |