IC MCU 16/32B 1MB FLASH 100LFQFP Product overview: M30879FLGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30879FLGP#U5 can be used for catalog matching and distributor lookup.
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 020909-M30879FLGP#U5
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 85
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30879
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Alternative Parts (Cross-Reference): MB90548GPMC; MB90548GASPMC-GS-438
Introduction Date: December 16, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP100
IC MCU 16/32B 1MB FLASH 100LFQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32B 1MB FLASH 100LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 1M Pb-free 100-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30879FLGP#U5 | M30879FLGP#U5-ND | 020909-M30879FLGP#U5 | M30879FLGP#U5 | M30879FLGP#U5 | M30879FLGP#U5 | M30879FLGP#U5 | M30879FLGP#U5 |
| Product Name | 1MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - M30879FLGP#U5 | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| RAM | 48 KB | 48 KB | 1000 KB | 48 KB | 48 KB | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LFQFP (14x14) | QFP; Other; LQFP100 | QFP; Other; 100-LQFP | Other; 100-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 32 Bit; 32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit |