Manufacturer: Renesas Electronics America
Win Source Part Number: 106187-M30620SPGP#U5
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 50
Program Memory Type: ROMless
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz ROMless 100-LFQFP (14x14)
IC MCU 16BIT ROMLESS 100LFQFP Product overview: M30620SPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620SPGP#U5C can be used for catalog matching and distributor lookup.
M16C/62P - 16-bit Microcomputers
IC MCU 16BIT ROMLESS 100LFQFP
IC MCU 16BIT ROMLESS 100LFQFP
IC MCU 16BIT ROMLESS 100LFQFP
IC MCU 16BIT ROMLESS 100LQFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz ROMless 100-LFQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 106187-M30620SPGP#U5C | M30620SPGP#U5C-ND | 685-M30620SPGP#U5C | M30620SPGP#U5C | M30620SPGP#U5C | M30620SPGP#U5C | M30620SPGP#U5C | 668-M30620SPGP#U5C | M30620SPGP#U5C |
| Product Name | Embedded - Embedded - Microcontrollers - M30620SPGP#U5C | Microcontrollers | 16-bit 16BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 16BIT ROMLESS 100LQFP | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | Active | Last Time Buy | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROM |