Rochester Electronics Embedded - Embedded - Microcontrollers - M30620FCMGP#U3 M30620FCMGP#U3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880630-M30620FCMGP#U 3 Series: M16C™ M16C/62M Features: series Microcontroller IC Package: Bulk Number of I/O: 85 Family Name: M30620 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880630-M30620FCMGP#U 3 Series: M16C™ M16C/62M Features: series Microcontroller IC Package: Bulk Number of I/O: 85 Family Name: M30620 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30620FCMGP#U3 - 880630-M30620FCMGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30620FCMGP#U3
880630-M30620FCMGP#U3
Embedded - Embedded - Microcontrollers - M30620FCMGP#U3 880630-M30620FCMGP#U3
Manufacturer: Renesas Electronics America Win Source Part Number: 880630-M30620FCMGP#U 3 Series: M16C™ M16C/62M Features: series Microcontroller IC Package: Bulk Number of I/O: 85 Family Name: M30620 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880630-M30620FCMGP#U3
Series: M16C™ M16C/62M
Features: series Microcontroller IC
Package: Bulk
Number of I/O: 85
Family Name: M30620
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Shenzhen, China
Embedded - Microcontrollers
M30620FCMGP#U3
Embedded - Microcontrollers M30620FCMGP#U3
16-BIT, FLASH, M16C CPU

16-BIT, FLASH, M16C CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880630-M30620FCMGP#U3 M30620FCMGP#U3
Product Name Embedded - Embedded - Microcontrollers - M30620FCMGP#U3 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details